Hitachi, Ltd. 8V 0.05A Bipolar Transistor 2SC5081

Description
Trans GP BJT NPN 8V 0.05A 4-Pin CMPAK Product overview: 2SC5081 from Hitachi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8V, 0.05A. Search-friendly keywords include transistor, BJT, switching, amplification, 8V, 0.05A, Bipolar Transistor, Bipolar RF Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 283-2SC5081 can be used for catalog matching and distributor lookup.
Request a Quote
Description
Trans GP BJT NPN 8V 0.05A 4-Pin CMPAK Product overview: 2SC5081 from Hitachi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8V, 0.05A. Search-friendly keywords include transistor, BJT, switching, amplification, 8V, 0.05A, Bipolar Transistor, Bipolar RF Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 283-2SC5081 can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
8V 0.05A Bipolar Transistor
283-2SC5081
8V 0.05A Bipolar Transistor 283-2SC5081
Trans GP BJT NPN 8V 0.05A 4-Pin CMPAK Product overview: 2SC5081 from Hitachi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8V, 0.05A. Search-friendly keywords include transistor, BJT, switching, amplification, 8V, 0.05A, Bipolar Transistor, Bipolar RF Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 283-2SC5081 can be used for catalog matching and distributor lookup.

Trans GP BJT NPN 8V 0.05A 4-Pin CMPAK Product overview: 2SC5081 from Hitachi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8V, 0.05A. Search-friendly keywords include transistor, BJT, switching, amplification, 8V, 0.05A, Bipolar Transistor, Bipolar RF Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 283-2SC5081 can be used for catalog matching and distributor lookup.

Supplier's Site
Discrete Semiconductor Products - 156873-2SC5081 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products
156873-2SC5081
Discrete Semiconductor Products 156873-2SC5081
Manufacturer: Hitachi, Ltd Win Source Part Number: 156873-2SC5081 Category: Discrete Semiconductor Products Family: RF Transistors(BJT) Family Name: 2SC5081 Alternative Parts (Cross-Reference): 2SC5081-E; Introduction Date: March 14, 2001 Estimated EOL Date: Obsolete / End of life Popularity: Low Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Sufficient

Manufacturer: Hitachi, Ltd
Win Source Part Number: 156873-2SC5081
Category: Discrete Semiconductor Products
Family: RF Transistors(BJT)
Family Name: 2SC5081
Alternative Parts (Cross-Reference): 2SC5081-E;
Introduction Date: March 14, 2001
Estimated EOL Date: Obsolete / End of life
Popularity: Low
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Sufficient

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Bipolar RF Transistors Bipolar RF Transistors
Product Number 283-2SC5081 156873-2SC5081
Product Name 8V 0.05A Bipolar Transistor Discrete Semiconductor Products
Package Type SOT3
Unlock Full Specs
to access all available technical data