Power Bipolar Transistor, 10A I(C), 400V V(BR)CEO, 1-Element, NPN, Silicon, Plastic/Epoxy, 3 Pin, TO-3P, 3 PIN Product overview: 2SC3365 from Hitachi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10A, 400V. Search-friendly keywords include transistor, BJT, switching, amplification, 10A, 400V, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SC3365 can be used for catalog matching and distributor lookup.
Manufacturer: Hitachi, Ltd
Win Source Part Number: 1125408-2SC3365
Manufacturer Homepage: www.renesas.com/eng
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|
| Product Category | Bipolar RF Transistors | Transistors |
| Product Number | 276-2SC3365 | 1125408-2SC3365 |
| Product Name | 10A 400V Bipolar Transistor | TRANSISTORS - Transistors (BJT) - Single - 2SC3365 |
| Package Type | SOT3 |