Small Signal Bipolar Transistor, 0.1A I(C), 30V V(BR)CEO, 1-Element, NPN, Silicon, MPAK-3 Product overview: 2SC2619FBTR from Hitachi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.1A, 30V. Search-friendly keywords include transistor, BJT, switching, amplification, 0.1A, 30V, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SC2619FBTR can be used for catalog matching and distributor lookup.
Manufacturer: Hitachi, Ltd
Win Source Part Number: 751170-2SC2619FBTR
Manufacturer Homepage: www.renesas.com/eng
RoHS State: Request Verification
Reference case: SOT-23
Reference Date Code: 01+
Popularity: Low
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|
| Product Category | Bipolar RF Transistors | Transistors |
| Product Number | 276-2SC2619FBTR | 751170-2SC2619FBTR |
| Product Name | 0.1A 30V Bipolar Transistor | TRANSISTORS - Transistors (BJT) - Single - 2SC2619FBTR |