Hitachi, Ltd. 30V 0.1A Bipolar Transistor 2SC2619

Description
Trans GP BJT NPN 30V 0.1A 3-Pin MPAK / Silicon NPN Epitaxial Product overview: 2SC2619 from Hitachi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 0.1A. Search-friendly keywords include transistor, BJT, switching, amplification, 30V, 0.1A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SC2619 can be used for catalog matching and distributor lookup.
Request a Quote
Description
Trans GP BJT NPN 30V 0.1A 3-Pin MPAK / Silicon NPN Epitaxial Product overview: 2SC2619 from Hitachi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 0.1A. Search-friendly keywords include transistor, BJT, switching, amplification, 30V, 0.1A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SC2619 can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
30V 0.1A Bipolar Transistor
276-2SC2619
30V 0.1A Bipolar Transistor 276-2SC2619
Trans GP BJT NPN 30V 0.1A 3-Pin MPAK / Silicon NPN Epitaxial Product overview: 2SC2619 from Hitachi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 0.1A. Search-friendly keywords include transistor, BJT, switching, amplification, 30V, 0.1A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SC2619 can be used for catalog matching and distributor lookup.

Trans GP BJT NPN 30V 0.1A 3-Pin MPAK / Silicon NPN Epitaxial Product overview: 2SC2619 from Hitachi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 0.1A. Search-friendly keywords include transistor, BJT, switching, amplification, 30V, 0.1A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SC2619 can be used for catalog matching and distributor lookup.

Supplier's Site
Discrete Semiconductor Products - 155351-2SC2619 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products
155351-2SC2619
Discrete Semiconductor Products 155351-2SC2619
Manufacturer: Hitachi, Ltd Win Source Part Number: 155351-2SC2619 Category: Discrete Semiconductor Products Family: Transistors(BJT) - Single Family Name: 2SC2619 Alternative Parts (Cross-Reference): BC848AR TR13; BC848CR BK; BC848CR TR; BC848BR TR13; Introduction Date: March 14, 2001 ECCN: EAR99 Estimated EOL Date: 2023 Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance Application Field: Used in Power Management, Industrial

Manufacturer: Hitachi, Ltd
Win Source Part Number: 155351-2SC2619
Category: Discrete Semiconductor Products
Family: Transistors(BJT) - Single
Family Name: 2SC2619
Alternative Parts (Cross-Reference): BC848AR TR13; BC848CR BK; BC848CR TR; BC848BR TR13;
Introduction Date: March 14, 2001
ECCN: EAR99
Estimated EOL Date: 2023
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance
Application Field: Used in Power Management, Industrial

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Bipolar RF Transistors Bipolar RF Transistors
Product Number 276-2SC2619 155351-2SC2619
Product Name 30V 0.1A Bipolar Transistor Discrete Semiconductor Products
Package Type SOT3
Unlock Full Specs
to access all available technical data

Similar Products

Bipolar Transistors - 2548536P - RS Components, Ltd.
Specs
Package Type SOT323; SOT-323
View Details
Bipolar Transistor Arrays - BC847PNH6433XTMA1TR-ND - DigiKey
Specs
Polarity NPN; PNP
Package Type 6-VSSOP, SC-88, SOT-363
View Details
2 suppliers
45 V, 500 mA PNP general-purpose transistors - BC807-40W,135 - Nexperia B.V.
Specs
Package Type SOT323; SOT323 SOT323
IC(max) -500 milliamps
VCEO -45 volts
View Details
6 suppliers