Hitachi, Ltd. 0.5A 35V Bipolar Transistor 2SC2618RCTL

Description
Small Signal Bipolar Transistor, 0.5A I(C), 35V V(BR)CEO, 1-Element, NPN, Silicon Product overview: 2SC2618RCTL from Hitachi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.5A, 35V. Search-friendly keywords include transistor, BJT, switching, amplification, 0.5A, 35V, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SC2618RCTL can be used for catalog matching and distributor lookup.
Request a Quote
Description
Small Signal Bipolar Transistor, 0.5A I(C), 35V V(BR)CEO, 1-Element, NPN, Silicon Product overview: 2SC2618RCTL from Hitachi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.5A, 35V. Search-friendly keywords include transistor, BJT, switching, amplification, 0.5A, 35V, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SC2618RCTL can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
0.5A 35V Bipolar Transistor
276-2SC2618RCTL
0.5A 35V Bipolar Transistor 276-2SC2618RCTL
Small Signal Bipolar Transistor, 0.5A I(C), 35V V(BR)CEO, 1-Element, NPN, Silicon Product overview: 2SC2618RCTL from Hitachi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.5A, 35V. Search-friendly keywords include transistor, BJT, switching, amplification, 0.5A, 35V, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SC2618RCTL can be used for catalog matching and distributor lookup.

Small Signal Bipolar Transistor, 0.5A I(C), 35V V(BR)CEO, 1-Element, NPN, Silicon Product overview: 2SC2618RCTL from Hitachi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.5A, 35V. Search-friendly keywords include transistor, BJT, switching, amplification, 0.5A, 35V, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SC2618RCTL can be used for catalog matching and distributor lookup.

Supplier's Site
Discrete Semiconductor Products - 155348-2SC2618RCTL - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products
155348-2SC2618RCTL
Discrete Semiconductor Products 155348-2SC2618RCTL
Manufacturer: Hitachi, Ltd Win Source Part Number: 155348-2SC2618RCTL Category: Discrete Semiconductor Products Family: Transistors(BJT) - Single Family Name: 2SC2618-RC Alternative Parts (Cross-Reference): 2SC3739B14; 2SC3739B12; TSC2411CX RFG; 2SC3739; Introduction Date: November 26, 1999 ECCN: EAR99 Estimated EOL Date: 2029 Popularity: Low Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Sufficient

Manufacturer: Hitachi, Ltd
Win Source Part Number: 155348-2SC2618RCTL
Category: Discrete Semiconductor Products
Family: Transistors(BJT) - Single
Family Name: 2SC2618-RC
Alternative Parts (Cross-Reference): 2SC3739B14; 2SC3739B12; TSC2411CX RFG; 2SC3739;
Introduction Date: November 26, 1999
ECCN: EAR99
Estimated EOL Date: 2029
Popularity: Low
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Sufficient

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Bipolar RF Transistors Bipolar RF Transistors
Product Number 276-2SC2618RCTL 155348-2SC2618RCTL
Product Name 0.5A 35V Bipolar Transistor Discrete Semiconductor Products
Package Type SOT3
Unlock Full Specs
to access all available technical data

Similar Products

60 V, 1 A NPN medium power transistors - BC55-10PA,115 - Nexperia B.V.
Specs
Package Type SOT1061 SOT1061
View Details
5 suppliers
Bipolar Transistors - 6697530P - RS Components, Ltd.
Specs
Polarity NPN
Package Type SOT23; SOT-23
View Details