Hitachi, Ltd. 35V 0.5A Bipolar Transistor 2SC2618

Description
Trans GP BJT NPN 35V 0.5A 3-Pin MPAK / Silicon NPN Epitaxial Product overview: 2SC2618 from Hitachi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 35V, 0.5A. Search-friendly keywords include transistor, BJT, switching, amplification, 35V, 0.5A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SC2618 can be used for catalog matching and distributor lookup.
Request a Quote
Description
Trans GP BJT NPN 35V 0.5A 3-Pin MPAK / Silicon NPN Epitaxial Product overview: 2SC2618 from Hitachi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 35V, 0.5A. Search-friendly keywords include transistor, BJT, switching, amplification, 35V, 0.5A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SC2618 can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
35V 0.5A Bipolar Transistor
276-2SC2618
35V 0.5A Bipolar Transistor 276-2SC2618
Trans GP BJT NPN 35V 0.5A 3-Pin MPAK / Silicon NPN Epitaxial Product overview: 2SC2618 from Hitachi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 35V, 0.5A. Search-friendly keywords include transistor, BJT, switching, amplification, 35V, 0.5A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SC2618 can be used for catalog matching and distributor lookup.

Trans GP BJT NPN 35V 0.5A 3-Pin MPAK / Silicon NPN Epitaxial Product overview: 2SC2618 from Hitachi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 35V, 0.5A. Search-friendly keywords include transistor, BJT, switching, amplification, 35V, 0.5A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SC2618 can be used for catalog matching and distributor lookup.

Supplier's Site
Discrete Semiconductor Products - 155344-2SC2618 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products
155344-2SC2618
Discrete Semiconductor Products 155344-2SC2618
Manufacturer: Hitachi, Ltd Win Source Part Number: 155344-2SC2618 Category: Discrete Semiconductor Products Family: Transistors(BJT) - Single Family Name: 2SC2618 Alternative Parts (Cross-Reference): TSC2411CX RFG; SST4401; MMST4401T246; MMBT2222ALG; Introduction Date: November 26, 1999 ECCN: EAR99 Estimated EOL Date: 2029 Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance Application Field: Used in Industrial, Power Management, Safety

Manufacturer: Hitachi, Ltd
Win Source Part Number: 155344-2SC2618
Category: Discrete Semiconductor Products
Family: Transistors(BJT) - Single
Family Name: 2SC2618
Alternative Parts (Cross-Reference): TSC2411CX RFG; SST4401; MMST4401T246; MMBT2222ALG;
Introduction Date: November 26, 1999
ECCN: EAR99
Estimated EOL Date: 2029
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance
Application Field: Used in Industrial, Power Management, Safety

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Bipolar RF Transistors Bipolar RF Transistors
Product Number 276-2SC2618 155344-2SC2618
Product Name 35V 0.5A Bipolar Transistor Discrete Semiconductor Products
Package Type SOT3
Unlock Full Specs
to access all available technical data

Similar Products

Bipolar Transistors - 1690599 - RS Components, Ltd.
Specs
Polarity PNP
Package Type Sot-523 (sc-89)
Number of units in IC 1
View Details
65 V, 100 mA NPN general-purpose transistors - BC846B-QVL - Nexperia B.V.
Specs
Package Type SOT23; SOT23 SOT23
IC(max) 100 milliamps
VCEO 65 volts
View Details
3 suppliers
Single Bipolar Transistors - BC847CWH6327XTSA1TR-ND - DigiKey
Specs
Polarity NPN
Package Type SOT323; SC-70, SOT-323
View Details
4 suppliers