Hitachi, Ltd. Discrete Semiconductor Products 2SC2463DE

Description
Manufacturer: Hitachi, Ltd Win Source Part Number: 155310-2SC2463DE Category: Discrete Semiconductor Products Family: Transistors(BJT) - Single Family Name: 2SC2463DE Alternative Parts (Cross-Reference): BC847AR TR Lead Free; BC847CR TR; BC847AR BK; BC847BR TR13; Introduction Date: March 14, 2001 ECCN: EAR99 Estimated EOL Date: 2023 Popularity: Low Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Hitachi, Ltd Win Source Part Number: 155310-2SC2463DE Category: Discrete Semiconductor Products Family: Transistors(BJT) - Single Family Name: 2SC2463DE Alternative Parts (Cross-Reference): BC847AR TR Lead Free; BC847CR TR; BC847AR BK; BC847BR TR13; Introduction Date: March 14, 2001 ECCN: EAR99 Estimated EOL Date: 2023 Popularity: Low Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - 155310-2SC2463DE - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products
155310-2SC2463DE
Discrete Semiconductor Products 155310-2SC2463DE
Manufacturer: Hitachi, Ltd Win Source Part Number: 155310-2SC2463DE Category: Discrete Semiconductor Products Family: Transistors(BJT) - Single Family Name: 2SC2463DE Alternative Parts (Cross-Reference): BC847AR TR Lead Free; BC847CR TR; BC847AR BK; BC847BR TR13; Introduction Date: March 14, 2001 ECCN: EAR99 Estimated EOL Date: 2023 Popularity: Low Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance

Manufacturer: Hitachi, Ltd
Win Source Part Number: 155310-2SC2463DE
Category: Discrete Semiconductor Products
Family: Transistors(BJT) - Single
Family Name: 2SC2463DE
Alternative Parts (Cross-Reference): BC847AR TR Lead Free; BC847CR TR; BC847AR BK; BC847BR TR13;
Introduction Date: March 14, 2001
ECCN: EAR99
Estimated EOL Date: 2023
Popularity: Low
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Bipolar RF Transistors
Product Number 155310-2SC2463DE
Product Name Discrete Semiconductor Products
Package Type SOT3
Unlock Full Specs
to access all available technical data

Similar Products

Bipolar Transistors - 1658617 - RS Components, Ltd.
Specs
Polarity NPN
Package Type SOT23; Sot-23
Number of units in IC 1
View Details
30V 0.1A SOT23 Bipolar Transistor - 276-BC858BE6433HTMA1 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Tape & Reel (TR)
Packing Method Tape & Reel (TR)
IC(max) 100 milliamps
View Details
4 suppliers
45 V, 1 A PNP medium power transistors - BC51-16PASX - Nexperia B.V.
Specs
Package Type SOT1061D SOT1061D
View Details
5 suppliers