Hitachi, Ltd. 90V 0.05A Bipolar Transistor 2SC1890

Description
Trans GP BJT NPN 90V 0.05A 3-Pin TO-92 / Silicon NPN Epitaxial Product overview: 2SC1890 from Hitachi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 90V, 0.05A. Search-friendly keywords include transistor, BJT, switching, amplification, 90V, 0.05A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SC1890 can be used for catalog matching and distributor lookup.
Request a Quote
Description
Trans GP BJT NPN 90V 0.05A 3-Pin TO-92 / Silicon NPN Epitaxial Product overview: 2SC1890 from Hitachi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 90V, 0.05A. Search-friendly keywords include transistor, BJT, switching, amplification, 90V, 0.05A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SC1890 can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
90V 0.05A Bipolar Transistor
276-2SC1890
90V 0.05A Bipolar Transistor 276-2SC1890
Trans GP BJT NPN 90V 0.05A 3-Pin TO-92 / Silicon NPN Epitaxial Product overview: 2SC1890 from Hitachi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 90V, 0.05A. Search-friendly keywords include transistor, BJT, switching, amplification, 90V, 0.05A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SC1890 can be used for catalog matching and distributor lookup.

Trans GP BJT NPN 90V 0.05A 3-Pin TO-92 / Silicon NPN Epitaxial Product overview: 2SC1890 from Hitachi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 90V, 0.05A. Search-friendly keywords include transistor, BJT, switching, amplification, 90V, 0.05A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SC1890 can be used for catalog matching and distributor lookup.

Supplier's Site
Discrete Semiconductor Products - 155135-2SC1890 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products
155135-2SC1890
Discrete Semiconductor Products 155135-2SC1890
Manufacturer: Hitachi, Ltd Win Source Part Number: 155135-2SC1890 Category: Discrete Semiconductor Products Family: Transistors(BJT) - Single Family Name: 2SC1890 Alternative Parts (Cross-Reference): 2SC2390; 2SC1890-E; Introduction Date: March 14, 2001 ECCN: EAR99 Estimated EOL Date: 2023 Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance

Manufacturer: Hitachi, Ltd
Win Source Part Number: 155135-2SC1890
Category: Discrete Semiconductor Products
Family: Transistors(BJT) - Single
Family Name: 2SC1890
Alternative Parts (Cross-Reference): 2SC2390; 2SC1890-E;
Introduction Date: March 14, 2001
ECCN: EAR99
Estimated EOL Date: 2023
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Bipolar RF Transistors Bipolar RF Transistors
Product Number 276-2SC1890 155135-2SC1890
Product Name 90V 0.05A Bipolar Transistor Discrete Semiconductor Products
Package Type TO-92; SOT3
Unlock Full Specs
to access all available technical data