Hitachi, Ltd. 35V 0.5A Bipolar Transistor 2SC1213

Description
Trans GP BJT NPN 35V 0.5A 3-Pin TO-92 / Silicon NPN Epitaxial Product overview: 2SC1213 from Hitachi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 35V, 0.5A. Search-friendly keywords include transistor, BJT, switching, amplification, 35V, 0.5A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SC1213 can be used for catalog matching and distributor lookup.
Request a Quote
Description
Trans GP BJT NPN 35V 0.5A 3-Pin TO-92 / Silicon NPN Epitaxial Product overview: 2SC1213 from Hitachi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 35V, 0.5A. Search-friendly keywords include transistor, BJT, switching, amplification, 35V, 0.5A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SC1213 can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
35V 0.5A Bipolar Transistor
276-2SC1213
35V 0.5A Bipolar Transistor 276-2SC1213
Trans GP BJT NPN 35V 0.5A 3-Pin TO-92 / Silicon NPN Epitaxial Product overview: 2SC1213 from Hitachi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 35V, 0.5A. Search-friendly keywords include transistor, BJT, switching, amplification, 35V, 0.5A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SC1213 can be used for catalog matching and distributor lookup.

Trans GP BJT NPN 35V 0.5A 3-Pin TO-92 / Silicon NPN Epitaxial Product overview: 2SC1213 from Hitachi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 35V, 0.5A. Search-friendly keywords include transistor, BJT, switching, amplification, 35V, 0.5A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2SC1213 can be used for catalog matching and distributor lookup.

Supplier's Site
Discrete Semiconductor Products - 155028-2SC1213 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products
155028-2SC1213
Discrete Semiconductor Products 155028-2SC1213
Manufacturer: Hitachi, Ltd Win Source Part Number: 155028-2SC1213 Category: Discrete Semiconductor Products Family: Transistors(BJT) - Single Family Name: 2SC1213 Alternative Parts (Cross-Reference): 2SC1741STPS; 2SC1741STP; 2SC1741S; MPS6531; Introduction Date: March 14, 2001 ECCN: EAR99 Estimated EOL Date: 2023 Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited

Manufacturer: Hitachi, Ltd
Win Source Part Number: 155028-2SC1213
Category: Discrete Semiconductor Products
Family: Transistors(BJT) - Single
Family Name: 2SC1213
Alternative Parts (Cross-Reference): 2SC1741STPS; 2SC1741STP; 2SC1741S; MPS6531;
Introduction Date: March 14, 2001
ECCN: EAR99
Estimated EOL Date: 2023
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Bipolar RF Transistors Bipolar RF Transistors
Product Number 276-2SC1213 155028-2SC1213
Product Name 35V 0.5A Bipolar Transistor Discrete Semiconductor Products
Package Type TO-92; SOT3
Unlock Full Specs
to access all available technical data