Hitachi, Ltd. Discrete Semiconductor Products 2SB647

Description
Manufacturer: Hitachi, Ltd Win Source Part Number: 154815-2SB647 Category: Discrete Semiconductor Products Family: Transistors(BJT) - Single Family Name: 2SB647 Alternative Parts (Cross-Reference): 2SB647LC-AP; 2SB647-C-AP; 2SB647-B-AP-HF; 2SB647LB-AP; Introduction Date: March 14, 2001 ECCN: EAR99 Estimated EOL Date: 2023 Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Hitachi, Ltd Win Source Part Number: 154815-2SB647 Category: Discrete Semiconductor Products Family: Transistors(BJT) - Single Family Name: 2SB647 Alternative Parts (Cross-Reference): 2SB647LC-AP; 2SB647-C-AP; 2SB647-B-AP-HF; 2SB647LB-AP; Introduction Date: March 14, 2001 ECCN: EAR99 Estimated EOL Date: 2023 Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - 154815-2SB647 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products
154815-2SB647
Discrete Semiconductor Products 154815-2SB647
Manufacturer: Hitachi, Ltd Win Source Part Number: 154815-2SB647 Category: Discrete Semiconductor Products Family: Transistors(BJT) - Single Family Name: 2SB647 Alternative Parts (Cross-Reference): 2SB647LC-AP; 2SB647-C-AP; 2SB647-B-AP-HF; 2SB647LB-AP; Introduction Date: March 14, 2001 ECCN: EAR99 Estimated EOL Date: 2023 Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited

Manufacturer: Hitachi, Ltd
Win Source Part Number: 154815-2SB647
Category: Discrete Semiconductor Products
Family: Transistors(BJT) - Single
Family Name: 2SB647
Alternative Parts (Cross-Reference): 2SB647LC-AP; 2SB647-C-AP; 2SB647-B-AP-HF; 2SB647LB-AP;
Introduction Date: March 14, 2001
ECCN: EAR99
Estimated EOL Date: 2023
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Logic Level Translators
Product Number 154815-2SB647
Product Name Discrete Semiconductor Products
Unlock Full Specs
to access all available technical data

Similar Products

SN10KHT5543 Octal TTL-to-ECL Translators With Output Enable - SN10KHT5543DW - Texas Instruments
Specs
Logic Family TTL; ECL
Package Type SOIC
Propagation Delay 3.7 ns
View Details
7 suppliers
Translators, Level Shifters - 1727-7425-6-ND - DigiKey
Specs
Package Type TSSOP; "16-TSSOP (0.173"", 4.40mm Width)"
Output Type 3-State; Inverted
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
6 suppliers
Logic - Translators, Level Shifters - CD40109BF3A - Lingto Electronic Limited
Specs
Logic Family CMOS; LVCMOS
View Details