Hitachi, Ltd. Discrete Semiconductor Products 2SB1392-C

Description
Manufacturer: Hitachi, Ltd Win Source Part Number: 154659-2SB1392-C Category: Discrete Semiconductor Products Family: Transistors(BJT) - Single Family Name: 2SB1392C Alternative Parts (Cross-Reference): 2SA2183(STA4,Q); 2SA2183; 2SA2183(PED,Q); 2SB1566E; Introduction Date: September 14, 2000 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Low Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Hitachi, Ltd Win Source Part Number: 154659-2SB1392-C Category: Discrete Semiconductor Products Family: Transistors(BJT) - Single Family Name: 2SB1392C Alternative Parts (Cross-Reference): 2SA2183(STA4,Q); 2SA2183; 2SA2183(PED,Q); 2SB1566E; Introduction Date: September 14, 2000 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Low Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - 154659-2SB1392-C - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products
154659-2SB1392-C
Discrete Semiconductor Products 154659-2SB1392-C
Manufacturer: Hitachi, Ltd Win Source Part Number: 154659-2SB1392-C Category: Discrete Semiconductor Products Family: Transistors(BJT) - Single Family Name: 2SB1392C Alternative Parts (Cross-Reference): 2SA2183(STA4,Q); 2SA2183; 2SA2183(PED,Q); 2SB1566E; Introduction Date: September 14, 2000 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Low Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance

Manufacturer: Hitachi, Ltd
Win Source Part Number: 154659-2SB1392-C
Category: Discrete Semiconductor Products
Family: Transistors(BJT) - Single
Family Name: 2SB1392C
Alternative Parts (Cross-Reference): 2SA2183(STA4,Q); 2SA2183; 2SA2183(PED,Q); 2SB1566E;
Introduction Date: September 14, 2000
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Low
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Logic Level Translators
Product Number 154659-2SB1392-C
Product Name Discrete Semiconductor Products
Unlock Full Specs
to access all available technical data

Similar Products

SN74GTLP1395 Two 1-Bit LVTTL/GTLP Adj-Edge-Rate Bus Xcvrs w Split LVTTL Port, Fdbk Path and Selectable Polarity - SN74GTLP1395PWR - Texas Instruments
Specs
Logic Family TTL; GTL
Package Type SOIC,TSSOP,TVSOP
Input Voltage 3.15 to 3.45 volts
View Details
5 suppliers
Translators, Level Shifters - 1727-7649-6-ND - DigiKey
Specs
Package Type TSSOP; "16-TSSOP (0.173"", 4.40mm Width)"
Output Type 3-State; Inverted
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
7 suppliers