Hitachi, Ltd. Discrete Semiconductor Products 2SA715B

Description
Manufacturer: Hitachi, Ltd Win Source Part Number: 154316-2SA715B Category: Discrete Semiconductor Products Family: Transistors(BJT) - Single Popularity: Low Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Hitachi, Ltd Win Source Part Number: 154316-2SA715B Category: Discrete Semiconductor Products Family: Transistors(BJT) - Single Popularity: Low Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - 154316-2SA715B - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products
154316-2SA715B
Discrete Semiconductor Products 154316-2SA715B
Manufacturer: Hitachi, Ltd Win Source Part Number: 154316-2SA715B Category: Discrete Semiconductor Products Family: Transistors(BJT) - Single Popularity: Low Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance

Manufacturer: Hitachi, Ltd
Win Source Part Number: 154316-2SA715B
Category: Discrete Semiconductor Products
Family: Transistors(BJT) - Single
Popularity: Low
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Logic Level Translators
Product Number 154316-2SA715B
Product Name Discrete Semiconductor Products
Unlock Full Specs
to access all available technical data

Similar Products

Translator ICs - 427669 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features RoHS
View Details
Translators, Level Shifters - 1727-74AVCH2T45DC-Q100HTR-ND - DigiKey
Specs
Package Type "8-VFSOP (0.091"", 2.30mm Width)"
Output Type 3-State
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details