Hitachi, Ltd. 200V 0.2A Diode and Rectifier 1SS81

Description
Rectifier Diode Small Signal Switching 200V 0.2A 100ns 2-Pin DO-35 / Silicon Epitaxial Planar Diode for High Voltage Switching Product overview: 1SS81 from Hitachi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 0.2A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200V, 0.2A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-1SS81 can be used for catalog matching and distributor lookup.
Request a Quote
Description
Rectifier Diode Small Signal Switching 200V 0.2A 100ns 2-Pin DO-35 / Silicon Epitaxial Planar Diode for High Voltage Switching Product overview: 1SS81 from Hitachi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 0.2A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200V, 0.2A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-1SS81 can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
200V 0.2A Diode and Rectifier - 280-1SS81 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
200V 0.2A Diode and Rectifier
280-1SS81
200V 0.2A Diode and Rectifier 280-1SS81
Rectifier Diode Small Signal Switching 200V 0.2A 100ns 2-Pin DO-35 / Silicon Epitaxial Planar Diode for High Voltage Switching Product overview: 1SS81 from Hitachi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 0.2A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200V, 0.2A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-1SS81 can be used for catalog matching and distributor lookup.

Rectifier Diode Small Signal Switching 200V 0.2A 100ns 2-Pin DO-35 / Silicon Epitaxial Planar Diode for High Voltage Switching Product overview: 1SS81 from Hitachi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 0.2A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200V, 0.2A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-1SS81 can be used for catalog matching and distributor lookup.

Supplier's Site
Discrete Semiconductor Products - 150713-1SS81 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products
150713-1SS81
Discrete Semiconductor Products 150713-1SS81
Manufacturer: Hitachi, Ltd Win Source Part Number: 150713-1SS81 Category: Discrete Semiconductor Products Family: Diodes,Rectifiers - Single Family Name: 1SS81 Alternative Parts (Cross-Reference): BAV21_T50A; BAV20_T50A; BAV21_NT50A; BAV21_Q; Introduction Date: November 30, 1999 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance

Manufacturer: Hitachi, Ltd
Win Source Part Number: 150713-1SS81
Category: Discrete Semiconductor Products
Family: Diodes,Rectifiers - Single
Family Name: 1SS81
Alternative Parts (Cross-Reference): BAV21_T50A; BAV20_T50A; BAV21_NT50A; BAV21_Q;
Introduction Date: November 30, 1999
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Rectifiers Diodes
Product Number 280-1SS81 150713-1SS81
Product Name 200V 0.2A Diode and Rectifier Discrete Semiconductor Products
Diode Type Diodes,Rectifiers - Single
Unlock Full Specs
to access all available technical data