USB - mini B USB 2.0 Plug Connector 5 Position Free Hanging (In-Line)
MINI USB, 2.0 TYPE B, PLUG, SMT; USB Connector Type:Mini USB Type B; USB Standard:USB 2.0; Gender:Plug; No. of Positions:5Ways; Connector Mounting:Surface Mount; Orientation:-; Contact Material:Copper Alloy; Contact Plating:Gold RoHS Compliant: Yes
USB Connectors MINI B CBLE PLUG STRT SOLDER 3.5-4.0
| DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | H2955-ND | 78X4298 | UX40-MB-5P |
| Product Name | USB, DVI, HDMI Connector Assemblies | Mini Usb, 2.0 Type B, Plug, Smt; Usb Connector Type Hirose(Hrs) | USB Connectors |
| Connector Type | USB | USB | USB |
| Gender | Male / Plug | Male / Plug | Male / Plug |
| Mounting | Free Hanging (In-Line) | Surface Mount | |
| Voltage Rating | 30 volts |