HIROSE Electric U.S.A., Inc. Connectors, Interconnects - Rectangular Connectors - Housings SC-1612

Description
Win Source Part Number: 1285311-SC-1612 Category: Connectors, Interconnects>Rectan gular Connectors - Housings Series: Sumicon 1600 Number of Positions: 12 Color: Blue Features: Flange Connector Type: Receptacle Contact Type: Female Socket Number of Rows: 3 Package: Bulk Contact Termination: Crimp Note: Contacts Not Included Standard Package: 1 Mounting Type: Free Hanging (In-Line) ECCN: EAR99 Fake Threat In the Open Market: 85 pct. MSL Level: 1 (Unlimited) HTSUS: 8536.69.8000 Mfr: Hirose Electric Co Ltd Other Names: 216-0345-4-00 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1285311-SC-1612 Category: Connectors, Interconnects>Rectan gular Connectors - Housings Series: Sumicon 1600 Number of Positions: 12 Color: Blue Features: Flange Connector Type: Receptacle Contact Type: Female Socket Number of Rows: 3 Package: Bulk Contact Termination: Crimp Note: Contacts Not Included Standard Package: 1 Mounting Type: Free Hanging (In-Line) ECCN: EAR99 Fake Threat In the Open Market: 85 pct. MSL Level: 1 (Unlimited) HTSUS: 8536.69.8000 Mfr: Hirose Electric Co Ltd Other Names: 216-0345-4-00 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Rectangular Connectors - Housings - 1285311-SC-1612 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Housings
1285311-SC-1612
Connectors, Interconnects - Rectangular Connectors - Housings 1285311-SC-1612
Win Source Part Number: 1285311-SC-1612 Category: Connectors, Interconnects>Rectan gular Connectors - Housings Series: Sumicon 1600 Number of Positions: 12 Color: Blue Features: Flange Connector Type: Receptacle Contact Type: Female Socket Number of Rows: 3 Package: Bulk Contact Termination: Crimp Note: Contacts Not Included Standard Package: 1 Mounting Type: Free Hanging (In-Line) ECCN: EAR99 Fake Threat In the Open Market: 85 pct. MSL Level: 1 (Unlimited) HTSUS: 8536.69.8000 Mfr: Hirose Electric Co Ltd Other Names: 216-0345-4-00 Product Status: Obsolete

Win Source Part Number: 1285311-SC-1612
Category: Connectors, Interconnects>Rectangular Connectors - Housings
Series: Sumicon 1600
Number of Positions: 12
Color: Blue
Features: Flange
Connector Type: Receptacle
Contact Type: Female Socket
Number of Rows: 3
Package: Bulk
Contact Termination: Crimp
Note: Contacts Not Included
Standard Package: 1
Mounting Type: Free Hanging (In-Line)
ECCN: EAR99
Fake Threat In the Open Market: 85 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8536.69.8000
Mfr: Hirose Electric Co Ltd
Other Names: 216-0345-4-00
Product Status: Obsolete

Buy Now Datasheet
Electronic Connector - 319-SC-1612 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Electronic Connector
319-SC-1612
Electronic Connector 319-SC-1612
Connector Discrete Wire Housing Female 12 POS Product overview: SC-1612 from Hirose is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular Connector Housings. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 319-SC-1612 can be used for catalog matching and distributor lookup.

Connector Discrete Wire Housing Female 12 POS Product overview: SC-1612 from Hirose is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular Connector Housings. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 319-SC-1612 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Electrical Connectors Electrical Connectors
Product Number 1285311-SC-1612 319-SC-1612
Product Name Connectors, Interconnects - Rectangular Connectors - Housings Electronic Connector
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

75 Ohm SMZ 90° Female Plug - 110865 - PIC Wire & Cable
Specs
Gender Female / Jack
Geometry Right Angle
View Details
Strip Connector Standards - Type Solder Cup - A25001-020 - Omnetics Connector Corporation
Specs
Connector Type Micro Connector and Nano Connector; Military Connector; Wire to Wire Connector
Coupling / Adapter Coupling / Adapter
Gender Male / Plug
View Details
2 suppliers
Arduino Headers Kit (not soldered) - AS-ACC-ARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
CON01 Connector - CON01 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Connector Type D-Sub Connector
View Details