HIROSE Electric U.S.A., Inc. Connectors, Interconnects - Rectangular Connectors - Free Hanging, Panel Mount S-1634A-CA(50)

Description
Win Source Part Number: 1293340-S-1634A-CA(5 0) Category: Connectors, Interconnects>Rectan gular Connectors - Free Hanging, Panel Mount Series: Sumicon 1600 Number of Positions: 34 Features: Backshell, Side Wire Output Connector Type: Socket Contact Type: Female Socket Number of Rows: 3 Fastening Type: Latch Lock Contact Finish: Silver Package: Bulk Cable Termination: Solder Eyelet Wire Type: Discrete Standard Package: 1 Mounting Type: Free Hanging (In-Line) ECCN: EAR99 Fake Threat In the Open Market: 56 pct. MSL Level: 1 (Unlimited) HTSUS: 8536.69.8000 Mfr: Hirose Electric Co Ltd Other Names: 216-0126-0-50 Base Product Number: S-1634A Product Status: Last Time Buy
Request a Quote Datasheet
Description
Win Source Part Number: 1293340-S-1634A-CA(5 0) Category: Connectors, Interconnects>Rectan gular Connectors - Free Hanging, Panel Mount Series: Sumicon 1600 Number of Positions: 34 Features: Backshell, Side Wire Output Connector Type: Socket Contact Type: Female Socket Number of Rows: 3 Fastening Type: Latch Lock Contact Finish: Silver Package: Bulk Cable Termination: Solder Eyelet Wire Type: Discrete Standard Package: 1 Mounting Type: Free Hanging (In-Line) ECCN: EAR99 Fake Threat In the Open Market: 56 pct. MSL Level: 1 (Unlimited) HTSUS: 8536.69.8000 Mfr: Hirose Electric Co Ltd Other Names: 216-0126-0-50 Base Product Number: S-1634A Product Status: Last Time Buy
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Rectangular Connectors - Free Hanging, Panel Mount - 1293340-S-1634A-CA(50) - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Free Hanging, Panel Mount
1293340-S-1634A-CA(50)
Connectors, Interconnects - Rectangular Connectors - Free Hanging, Panel Mount 1293340-S-1634A-CA(50)
Win Source Part Number: 1293340-S-1634A-CA(5 0) Category: Connectors, Interconnects>Rectan gular Connectors - Free Hanging, Panel Mount Series: Sumicon 1600 Number of Positions: 34 Features: Backshell, Side Wire Output Connector Type: Socket Contact Type: Female Socket Number of Rows: 3 Fastening Type: Latch Lock Contact Finish: Silver Package: Bulk Cable Termination: Solder Eyelet Wire Type: Discrete Standard Package: 1 Mounting Type: Free Hanging (In-Line) ECCN: EAR99 Fake Threat In the Open Market: 56 pct. MSL Level: 1 (Unlimited) HTSUS: 8536.69.8000 Mfr: Hirose Electric Co Ltd Other Names: 216-0126-0-50 Base Product Number: S-1634A Product Status: Last Time Buy

Win Source Part Number: 1293340-S-1634A-CA(50)
Category: Connectors, Interconnects>Rectangular Connectors - Free Hanging, Panel Mount
Series: Sumicon 1600
Number of Positions: 34
Features: Backshell, Side Wire Output
Connector Type: Socket
Contact Type: Female Socket
Number of Rows: 3
Fastening Type: Latch Lock
Contact Finish: Silver
Package: Bulk
Cable Termination: Solder Eyelet
Wire Type: Discrete
Standard Package: 1
Mounting Type: Free Hanging (In-Line)
ECCN: EAR99
Fake Threat In the Open Market: 56 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8536.69.8000
Mfr: Hirose Electric Co Ltd
Other Names: 216-0126-0-50
Base Product Number: S-1634A
Product Status: Last Time Buy

Buy Now Datasheet
Electronic Connector - 316-S-1634A-CA(50) - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Electronic Connector
316-S-1634A-CA(50)
Electronic Connector 316-S-1634A-CA(50)
Backshell for Connector Rectangular Product overview: S-1634A-CA(50) from Hirose is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-S-1634A-CA(50) can be used for catalog matching and distributor lookup.

Backshell for Connector Rectangular Product overview: S-1634A-CA(50) from Hirose is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-S-1634A-CA(50) can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Electrical Connectors Electrical Connectors
Product Number 1293340-S-1634A-CA(50) 316-S-1634A-CA(50)
Product Name Connectors, Interconnects - Rectangular Connectors - Free Hanging, Panel Mount Electronic Connector
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Locking Connector, 30 Amp 250 Volt L6-30R - L0630C - Suzhou Ele Mfg Co., Ltd.
Specs
Voltage Rating 250 volts
Current Rating 30.0 amps
View Details
3 Position Hermetic Bulkhead Connector - 24045 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
Circular Connector Contacts - 006-0912-12A-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
View Details