HIROSE Electric U.S.A., Inc. Circular Connector Assemblies RM15TPD-12S(71)

Description
12 Position Circular Connector Plug, Female Sockets Solder Cup
Request a Quote Datasheet
Description
12 Position Circular Connector Plug, Female Sockets Solder Cup
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - HR1751-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
HR1751-ND
Circular Connector Assemblies HR1751-ND
12 Position Circular Connector Plug, Female Sockets Solder Cup

12 Position Circular Connector Plug, Female Sockets Solder Cup

Buy Now Datasheet
Circular Connector Plug Size 15 12 Position Free Hanging; Product Range Hirose(Hrs) - 97K8871 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug Size 15 12 Position Free Hanging; Product Range Hirose(Hrs)
97K8871
Circular Connector Plug Size 15 12 Position Free Hanging; Product Range Hirose(Hrs) 97K8871
CIRCULAR CONNECTOR PLUG SIZE 15 12 POSITION FREE HANGING; Product Range:RM Series; Circular Connector Shell Style:-; No. of Contacts:12Contacts; Circular Contact Type:-; Coupling Style:-; Connector Body Material:Brass Zinc Alloy BodyRoHS Compliant: Yes

CIRCULAR CONNECTOR PLUG SIZE 15 12 POSITION FREE HANGING; Product Range:RM Series; Circular Connector Shell Style:-; No. of Contacts:12Contacts; Circular Contact Type:-; Coupling Style:-; Connector Body Material:Brass Zinc Alloy BodyRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number HR1751-ND 97K8871
Product Name Circular Connector Assemblies Circular Connector Plug Size 15 12 Position Free Hanging; Product Range Hirose(Hrs)
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Accessories - 17-100P160-13-1-B-NB4-01-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
View Details
Connector - Magnetic Pogo Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details