136-0010-2-00 EACH
20 Position Circular Connector Plug, Male Pins Solder Cup
Hirose LF13WBP-20P Circular Connector
CONN PLUG MALE 20P GOLD SLDR CUP
Circular Connector, LF Series, Plug, 20, Pin, Solder, Cable Mount RoHS Compliant: Yes
| Heilind Electronics, Inc. | DigiKey | RS Components, Ltd. | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | LF13WBP-20P | HR1928-ND | 6881880 | LF13WBP-20P | 35R0837 |
| Product Name | Connectors Circular, Harsh Environment | Circular Connector Assemblies | Industrial Circular Connectors | Circular Connector Assemblies | Circular Connector, Lf Series, Plug, 20, Pin, Solder, Cable Mount Rohs Compliant Hirose(Hrs) |
| Connector Type | Circular / Cylindrical Connectors | Circular / Cylindrical Connectors | Circular / Cylindrical Connectors | Circular / Cylindrical Connectors | Circular / Cylindrical Connectors |
| Mounting | Free Hanging (In-Line) | Cable mount | Free Hanging (In-Line) | ||
| Voltage Rating | 30 to 42 volts | 30 to 42 volts | 30 to 42 volts | ||
| Current Rating | 2.0 amps | 2.0 amps |