HIROSE Electric U.S.A., Inc. Circular Connector Assemblies LF10WBPD-12P(31)

Description
12 Position Circular Connector Plug, Male Pins Solder Cup
Request a Quote Datasheet
Description
12 Position Circular Connector Plug, Male Pins Solder Cup
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - H126619-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
H126619-ND
Circular Connector Assemblies H126619-ND
12 Position Circular Connector Plug, Male Pins Solder Cup

12 Position Circular Connector Plug, Male Pins Solder Cup

Buy Now Datasheet
Circular Connector, Plug12Pos, Cable; Product Range Hirose(Hrs) - 94AC7633 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug12Pos, Cable; Product Range Hirose(Hrs)
94AC7633
Circular Connector, Plug12Pos, Cable; Product Range Hirose(Hrs) 94AC7633
CIRCULAR CONNECTOR, PLUG12POS, CABLE; Product Range:LF Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:12Contacts; Circular Contact Type:Solder Pin; Coupling Style:Bayonet; Connector Body Material:Zinc Alloy RoHS Compliant: Yes

CIRCULAR CONNECTOR, PLUG12POS, CABLE; Product Range:LF Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:12Contacts; Circular Contact Type:Solder Pin; Coupling Style:Bayonet; Connector Body Material:Zinc Alloy RoHS Compliant: Yes

Supplier's Site Datasheet
Circular Connector Assemblies - LF10WBPD-12P(31) - ODG (Origin Data Global)
Shenzhen, China
Circular Connector Assemblies
LF10WBPD-12P(31)
Circular Connector Assemblies LF10WBPD-12P(31)
CONN PLUG MALE 12P GOLD SLDR CUP

CONN PLUG MALE 12P GOLD SLDR CUP

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number H126619-ND 94AC7633 LF10WBPD-12P(31)
Product Name Circular Connector Assemblies Circular Connector, Plug12Pos, Cable; Product Range Hirose(Hrs) Circular Connector Assemblies
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Mounting Free Hanging (In-Line) Free Hanging (In-Line)
Voltage Rating 30 to 42 volts 30 to 42 volts
Current Rating 2.0 amps 2.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

Screw Connectors - 36-1208-ND - DigiKey
Keystone Electronics Corp.
Specs
Connector Type Board Mount Connector
Mounting Through Hole
View Details
Cable entries - cable entries - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
View Details
Industrial Circular Connectors - 101018 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Male / Plug; Female / Jack
View Details