HIROSE Electric U.S.A., Inc. Circular Contact, Socket, 30Awg, Crimp; Product Range Hirose(Hrs) HR25-SC-111

Description
CIRCULAR CONTACT, SOCKET, 30AWG, CRIMP; Product Range:HR25 Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:30AWG; Wire Size AWG Min:-; For Use With:Hirose HR25 Series Microminiature Circular RoHS Compliant: Yes
Description
CIRCULAR CONTACT, SOCKET, 30AWG, CRIMP; Product Range:HR25 Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:30AWG; Wire Size AWG Min:-; For Use With:Hirose HR25 Series Microminiature Circular RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Circular Contact, Socket, 30Awg, Crimp; Product Range Hirose(Hrs) - 74AC1059 - Newark, An Avnet Company
Chicago, IL, United States
Circular Contact, Socket, 30Awg, Crimp; Product Range Hirose(Hrs)
74AC1059
Circular Contact, Socket, 30Awg, Crimp; Product Range Hirose(Hrs) 74AC1059
CIRCULAR CONTACT, SOCKET, 30AWG, CRIMP; Product Range:HR25 Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:30AWG; Wire Size AWG Min:-; For Use With:Hirose HR25 Series Microminiature Circular RoHS Compliant: Yes

CIRCULAR CONTACT, SOCKET, 30AWG, CRIMP; Product Range:HR25 Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:30AWG; Wire Size AWG Min:-; For Use With:Hirose HR25 Series Microminiature Circular RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrodes and Electrode Materials
Product Number 74AC1059
Product Name Circular Contact, Socket, 30Awg, Crimp; Product Range Hirose(Hrs)
Type Contact
Unlock Full Specs
to access all available technical data

Similar Products

Battery Electrode Materials - MicroGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
Type Anode / Anode Material; Cathode / Cathode Material
Material Aluminum (optional feature); Titanium (optional feature); Zinc (optional feature); Cu (optional feature)
Applications Battery or Fuel Cell (optional feature)
View Details
RFI and EMI - Contacts, Fingerstock and Gaskets - 1210-FNG-0012 - Quarktwin Technology Ltd.
Specs
Type Contact; Gasket
Length 5.91 inch (150 mm)
OD / Width 5.91 inch (150 mm)
View Details
Moly Electrodes -  - Sunstone Engineering
Sunstone Engineering
Specs
Shape / Form Button
Applications Welding Electrodes
View Details