"Connector Header Through Hole 8 position 0.098"" (2.50mm)"
Headers & Wire Housings 2.5MM CONT PITCH PIN HDR 8 CONT STR Product overview: HNC2-2.5P-8DS(02) from Hirose Electric is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2027-HNC2-2.5P-8DS(0
CONN HEADER VERT 8POS 2.5MM
| DigiKey | ERSAELECTRONICS PTE. LTD. | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | H124015-ND | 2027-HNC2-2.5P-8DS(02) | HNC2-2.5P-8DS(02) |
| Product Name | Headers, Male Pins | Electronic Connector | Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins |
| Connector Type | Header Connector; Header | Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector | |
| Mounting | Through Hole | Through Hole | |
| Voltage Rating | 250 volts | 250 volts | |
| Number of Contacts | 8 # |