HIROSE Electric U.S.A., Inc. Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts HIF3-2226SC

Description
Win Source Part Number: 1362987-HIF3-2226SC Category: Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts Fake Threat In the Open Market: 53 pct. MSL Level: 1 (Unlimited) Mfr: Hirose Electric Co Ltd Series: HIF3 Package: Bulk Product Status: Active Base Product Number: HIF3 HTSUS: 8536.90.4000 ECCN: EAR99 Pin or Socket: Socket Contact Termination: Crimp Wire Gauge: 22-26 AWG Contact Finish: Gold
Request a Quote Datasheet
Description
Win Source Part Number: 1362987-HIF3-2226SC Category: Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts Fake Threat In the Open Market: 53 pct. MSL Level: 1 (Unlimited) Mfr: Hirose Electric Co Ltd Series: HIF3 Package: Bulk Product Status: Active Base Product Number: HIF3 HTSUS: 8536.90.4000 ECCN: EAR99 Pin or Socket: Socket Contact Termination: Crimp Wire Gauge: 22-26 AWG Contact Finish: Gold
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts - HIF3-2226SC - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts
HIF3-2226SC
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts HIF3-2226SC
Win Source Part Number: 1362987-HIF3-2226SC Category: Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts Fake Threat In the Open Market: 53 pct. MSL Level: 1 (Unlimited) Mfr: Hirose Electric Co Ltd Series: HIF3 Package: Bulk Product Status: Active Base Product Number: HIF3 HTSUS: 8536.90.4000 ECCN: EAR99 Pin or Socket: Socket Contact Termination: Crimp Wire Gauge: 22-26 AWG Contact Finish: Gold

Win Source Part Number: 1362987-HIF3-2226SC
Category: Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts
Fake Threat In the Open Market: 53 pct.
MSL Level: 1 (Unlimited)
Mfr: Hirose Electric Co Ltd
Series: HIF3
Package: Bulk
Product Status: Active
Base Product Number: HIF3
HTSUS: 8536.90.4000
ECCN: EAR99
Pin or Socket: Socket
Contact Termination: Crimp
Wire Gauge: 22-26 AWG
Contact Finish: Gold

Buy Now Datasheet
Crimp Contacts - 8960755 - RS Components, Ltd.
Corby, Northants, United Kingdom
Crimp Contacts
8960755
Crimp Contacts 8960755
Hirose HIF3-2226SC Crimp Terminal

Hirose HIF3-2226SC Crimp Terminal

Supplier's Site

Technical Specifications

  Win Source Electronics RS Components, Ltd.
Product Category Electrical Contacts Electrical Contacts
Product Number HIF3-2226SC 8960755
Product Name Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts Crimp Contacts
Shape / Form Pin
Unlock Full Specs
to access all available technical data

Similar Products

Binding Posts - 1030181 - RS Components, Ltd.
RS Components, Ltd.
Specs
Shape / Form Pin
Contact Material Brass
Plating / Coating Nickel; Nickel
View Details
D Sub Contact, Pin, Crimp; For Use With Amphenol Communications Solutions - 99K7830 - Newark, An Avnet Company
Specs
Shape / Form Pin; Pin
Contact Material Brass
Plating / Coating Gold; Gold Plated Contacts
View Details
Automotive Terminals - 1-1703930-2 - TE Connectivity
Specs
Applications Motor or Generator
Plating / Coating Silver; Silver (Ag)
Thickness 0.0157 inch (0.4000 mm)
View Details