HIROSE Electric U.S.A., Inc. RF Directional Coupler HDH-00803GHD(40)

Description
RF Directional Coupler General Purpose 750MHz 3dB 2W
Request a Quote
Description
RF Directional Coupler General Purpose 750MHz 3dB 2W
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The HDH-00803GHD(40) is an RF directional coupler designed for applications within the frequency range of 0.5 to 14.5 GHz. It features a characteristic impedance of 50 ohms and can handle a maximum input power of 2 to 50 watts. The coupler is constructed using corrosion-resistant aluminum and incorporates SMA connectors, ensuring durability and reliability in various environments. This model provides a 3 dB coupling with a 90-degree phase difference between outputs, making it suitable for power distribution applications. It is designed to maintain high performance with low loss, excellent matching, and high isolation. The operating temperature range is from -10°C to +65°C, with a maximum relative humidity of 95%. The coupler has been tested for vibration and shock resistance, conforming to MIL-STD-202 standards. Engineers considering this product should note its compact and lightweight design, which is advantageous for space-constrained applications. The HDH-00803GHD(40) is RoHS compliant, making it suitable for environmentally conscious projects.

Datasheet Summary
Powered by GS/AI

The HDH-00803GHD(40) is an RF directional coupler designed for applications within the frequency range of 0.5 to 14.5 GHz. It features a characteristic impedance of 50 ohms and can handle a maximum input power of 2 to 50 watts. The coupler is constructed using corrosion-resistant aluminum and incorporates SMA connectors, ensuring durability and reliability in various environments. This model provides a 3 dB coupling with a 90-degree phase difference between outputs, making it suitable for power distribution applications. It is designed to maintain high performance with low loss, excellent matching, and high isolation. The operating temperature range is from -10°C to +65°C, with a maximum relative humidity of 95%. The coupler has been tested for vibration and shock resistance, conforming to MIL-STD-202 standards. Engineers considering this product should note its compact and lightweight design, which is advantageous for space-constrained applications. The HDH-00803GHD(40) is RoHS compliant, making it suitable for environmentally conscious projects.

Suppliers

Company
Product
Description
Supplier Links
RF Directional Coupler - HDH-00803GHD(40)-ND - DigiKey
Thief River Falls, MN, United States
RF Directional Coupler
HDH-00803GHD(40)-ND
RF Directional Coupler HDH-00803GHD(40)-ND
RF Directional Coupler General Purpose 750MHz 3dB 2W

RF Directional Coupler General Purpose 750MHz 3dB 2W

Buy Now Datasheet
RF Directional Coupler - HDH-00803GHD(40) - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Directional Coupler
HDH-00803GHD(40)
RF Directional Coupler HDH-00803GHD(40)
RF Directional Coupler General Purpose 750MHz 3dB 2W

RF Directional Coupler General Purpose 750MHz 3dB 2W

Buy Now Datasheet
Shenzhen, China
RF and Wireless - RF Directional Coupler
HDH-00803GHD(40)
RF and Wireless - RF Directional Coupler HDH-00803GHD(40)
RF DIR COUPLER 750MHZ

RF DIR COUPLER 750MHZ

Supplier's Site

Technical Specifications

  DigiKey Quarktwin Technology Ltd. Acme Chip Technology Co., Limited
Product Category RF Couplers RF Couplers RF Couplers
Product Number HDH-00803GHD(40)-ND HDH-00803GHD(40) HDH-00803GHD(40)
Product Name RF Directional Coupler RF Directional Coupler RF and Wireless - RF Directional Coupler
RF Coupler Type Uni-Directional Uni-Directional Uni-Directional
Unlock Full Specs
to access all available technical data

Similar Products

50 ohms 20dB SMA-Female Directional Coupler From 0.4GHz to 6GHz Rated at 50 Watts - HRT-DQ(400/6000)-20S - Chengdu Filter Technology Co., Ltd.
Specs
RF Coupler Type Uni-Directional
Frequency Range 400.00 to 6000.00 MHz
Power 50.00 watts
View Details
Directional Couplers - WMC-7-12.4-20dB-S - Werbel Microwave LLC
Specs
RF Coupler Type Uni-Directional
Package Type Connectorized Module
Frequency Range 12400.00 MHz
View Details
Signal Distribution: Power Dividers, Samplers and Crossovers -  - Smiths Interconnect, a Molex company
Specs
Package Type Surface Mount
View Details
3 dB 90 Degree Hybrid Couplers 3100265K - 3100265K - KRYTAR, Inc.
Specs
RF Coupler Type Uni-Directional
Frequency Range 10000.00 to 26500.00 MHz
Insertion Loss 1.30 dB
View Details