HIROSE Electric U.S.A., Inc. Jumper Wires, Pre-Crimped Leads H4BBG-10102-A8

Description
"Orange 28 AWG Jumper Lead Socket to Socket Gold 2.00"" (50.80mm)"
Request a Quote Datasheet
Description
"Orange 28 AWG Jumper Lead Socket to Socket Gold 2.00"" (50.80mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Jumper Wires, Pre-Crimped Leads - H4BBG-10102-A8-ND - DigiKey
Thief River Falls, MN, United States
Jumper Wires, Pre-Crimped Leads
H4BBG-10102-A8-ND
Jumper Wires, Pre-Crimped Leads H4BBG-10102-A8-ND
"Orange 28 AWG Jumper Lead Socket to Socket Gold 2.00"" (50.80mm)"

"Orange 28 AWG Jumper Lead Socket to Socket Gold 2.00"" (50.80mm)"

Buy Now Datasheet
Cable Assemblies - Jumper Wires, Pre-Crimped Leads - H4BBG-10102-A8 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Jumper Wires, Pre-Crimped Leads
H4BBG-10102-A8
Cable Assemblies - Jumper Wires, Pre-Crimped Leads H4BBG-10102-A8
JUMPER-H9991TR/1852O R/H9991TR 2"

JUMPER-H9991TR/1852OR/H9991TR 2"

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Cable Assemblies Cable Assemblies
Product Number H4BBG-10102-A8-ND H4BBG-10102-A8
Product Name Jumper Wires, Pre-Crimped Leads Cable Assemblies - Jumper Wires, Pre-Crimped Leads
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Rotary System Cable, Type 7, Zinc Barrel to Stainless Ball - AC-CAH0-7-0750-034 - Southco
Specs
Application Instrumentation and Control
Cable Length 2.46 ft (7.5 dm)
View Details
VNA Cable, 67.0 GHz, 24.0″ - VNAX-2FT-EMERF+ - Mini-Circuits
Specs
Application Instrumentation and Control
Cable Length 2 ft (6.1 dm)
Rated Temperature 18 to 28 C (64.4 to 82.4 F)
View Details
International 2x1.00mm°� Black H05VV-F - 86065080 - Interpower
Specs
Standards / Certifications EN 50525
Rated Temperature -40 to 70 C (-40 to 158 F)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details