HIROSE Electric U.S.A., Inc. Jumper Wires, Pre-Crimped Leads H3AXT-10110-B6

Description
"Black 26 AWG Jumper Lead Pin to Cable (Round) Tin 10.0"" (254.0mm)"
Request a Quote Datasheet
Description
"Black 26 AWG Jumper Lead Pin to Cable (Round) Tin 10.0"" (254.0mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Jumper Wires, Pre-Crimped Leads - H3AXT-10110-B6-ND - DigiKey
Thief River Falls, MN, United States
Jumper Wires, Pre-Crimped Leads
H3AXT-10110-B6-ND
Jumper Wires, Pre-Crimped Leads H3AXT-10110-B6-ND
"Black 26 AWG Jumper Lead Pin to Cable (Round) Tin 10.0"" (254.0mm)"

"Black 26 AWG Jumper Lead Pin to Cable (Round) Tin 10.0"" (254.0mm)"

Buy Now Datasheet
Cable Assemblies - Jumper Wires, Pre-Crimped Leads - H3AXT-10110-B6 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Jumper Wires, Pre-Crimped Leads
H3AXT-10110-B6
Cable Assemblies - Jumper Wires, Pre-Crimped Leads H3AXT-10110-B6
JUMPER-H1506TR/A3049 B/X 10"

JUMPER-H1506TR/A3049B/X 10"

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Cable Assemblies Cable Assemblies
Product Number H3AXT-10110-B6-ND H3AXT-10110-B6
Product Name Jumper Wires, Pre-Crimped Leads Cable Assemblies - Jumper Wires, Pre-Crimped Leads
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Pp Staple 1 X 3 Rohs Compliant Anderson Power Products - 12P9346 - Newark, An Avnet Company
Specs
Application Power Cable
Standards / Certifications RoHS
View Details
Rotary System Cable, Type 4, Bare Cable to Stainless Ball - AC-C0H0-4-0250-048 - Southco
Specs
Application Instrumentation and Control
Cable Length 0.8202 ft (2.5 dm)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details
Stability Cables - SP-35-MM-24 - Maury Microwave
Specs
Application RF
Connector Type 3.5mm
View Details