HIROSE Electric U.S.A., Inc. Jumper Wires, Pre-Crimped Leads H3AXT-10102-S6

Description
"Slate 26 AWG Jumper Lead Pin to Cable (Round) Tin 2.00"" (50.80mm)"
Request a Quote Datasheet
Description
"Slate 26 AWG Jumper Lead Pin to Cable (Round) Tin 2.00"" (50.80mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Jumper Wires, Pre-Crimped Leads - H3AXT-10102-S6-ND - DigiKey
Thief River Falls, MN, United States
Jumper Wires, Pre-Crimped Leads
H3AXT-10102-S6-ND
Jumper Wires, Pre-Crimped Leads H3AXT-10102-S6-ND
"Slate 26 AWG Jumper Lead Pin to Cable (Round) Tin 2.00"" (50.80mm)"

"Slate 26 AWG Jumper Lead Pin to Cable (Round) Tin 2.00"" (50.80mm)"

Buy Now Datasheet
Cable Assemblies - Jumper Wires, Pre-Crimped Leads - H3AXT-10102-S6 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Jumper Wires, Pre-Crimped Leads
H3AXT-10102-S6
Cable Assemblies - Jumper Wires, Pre-Crimped Leads H3AXT-10102-S6
JUMPER-H1506TR/A3049 S/X 2"

JUMPER-H1506TR/A3049S/X 2"

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Cable Assemblies Cable Assemblies
Product Number H3AXT-10102-S6-ND H3AXT-10102-S6
Product Name Jumper Wires, Pre-Crimped Leads Cable Assemblies - Jumper Wires, Pre-Crimped Leads
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Rotary System Cable, Type 5, Zinc Barrel to Stainless Ball - AC-CAH0-5-2000-014 - Southco
Specs
Application Instrumentation and Control
Cable Length 6.56 ft (20 dm)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details
Stability Cables - SW-24-FM-60 - Maury Microwave
Specs
Application RF
Connector Type 2.4mm
View Details