HIROSE Electric U.S.A., Inc. Jumper Wires, Pre-Crimped Leads H3AAT-10108-W4

Description
"White 24 AWG Jumper Lead Pin to Pin Tin 8.00"" (203.20mm)"
Request a Quote Datasheet
Description
"White 24 AWG Jumper Lead Pin to Pin Tin 8.00"" (203.20mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Jumper Wires, Pre-Crimped Leads - H3AAT-10108-W4-ND - DigiKey
Thief River Falls, MN, United States
Jumper Wires, Pre-Crimped Leads
H3AAT-10108-W4-ND
Jumper Wires, Pre-Crimped Leads H3AAT-10108-W4-ND
"White 24 AWG Jumper Lead Pin to Pin Tin 8.00"" (203.20mm)"

"White 24 AWG Jumper Lead Pin to Pin Tin 8.00"" (203.20mm)"

Buy Now Datasheet
Cable Assemblies - Jumper Wires, Pre-Crimped Leads - H3AAT-10108-W4 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Jumper Wires, Pre-Crimped Leads
H3AAT-10108-W4
Cable Assemblies - Jumper Wires, Pre-Crimped Leads H3AAT-10108-W4
JUMPER-H1506TR/A2015 W/H1506TR 8"

JUMPER-H1506TR/A2015W/H1506TR 8"

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Cable Assemblies Cable Assemblies
Product Number H3AAT-10108-W4-ND H3AAT-10108-W4
Product Name Jumper Wires, Pre-Crimped Leads Cable Assemblies - Jumper Wires, Pre-Crimped Leads
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

USB-to-RS232 Adapter Cable - CBL02 - Laurel Electronics LLC
Specs
Product Type Serial; USB
View Details
RF Cables And RF Cable Assemblies - NTV-3 - kTB Solutions
Specs
Application RF
Connector Type 3.5mm
View Details
Cable Assemblies // Overmolded Cable Assemblies // SABmed S-Cable -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Cable Shielding Braid
Cable Length 32.81 ft (100 dm)
Connector Type Lemo male connector, 6 pole, overmoulded
View Details