HIROSE Electric U.S.A., Inc. Jumper Wires, Pre-Crimped Leads H2BBT-10105-W4

Description
"White 24 AWG Jumper Lead Socket to Socket Tin 5.00"" (127.00mm)"
Request a Quote Datasheet
Description
"White 24 AWG Jumper Lead Socket to Socket Tin 5.00"" (127.00mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Jumper Wires, Pre-Crimped Leads - H2BBT-10105-W4-ND - DigiKey
Thief River Falls, MN, United States
Jumper Wires, Pre-Crimped Leads
H2BBT-10105-W4-ND
Jumper Wires, Pre-Crimped Leads H2BBT-10105-W4-ND
"White 24 AWG Jumper Lead Socket to Socket Tin 5.00"" (127.00mm)"

"White 24 AWG Jumper Lead Socket to Socket Tin 5.00"" (127.00mm)"

Buy Now Datasheet
Cable Assemblies - Jumper Wires, Pre-Crimped Leads - H2BBT-10105-W4 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Jumper Wires, Pre-Crimped Leads
H2BBT-10105-W4
Cable Assemblies - Jumper Wires, Pre-Crimped Leads H2BBT-10105-W4
JUMPER-H1500TR/A2015 W/H1500TR 5"

JUMPER-H1500TR/A2015W/H1500TR 5"

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Cable Assemblies Cable Assemblies
Product Number H2BBT-10105-W4-ND H2BBT-10105-W4
Product Name Jumper Wires, Pre-Crimped Leads Cable Assemblies - Jumper Wires, Pre-Crimped Leads
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Pp Staple 1 X 3 Rohs Compliant Anderson Power Products - 12P9346 - Newark, An Avnet Company
Specs
Application Power Cable
Standards / Certifications RoHS
View Details
Rotary System Cable, Type 5, Zinc
Specs
Application Instrumentation and Control
Cable Length 2.46 ft (7.5 dm)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details
Stability Cables - SP-292-MM-48 - Maury Microwave
Specs
Application RF
Connector Type 2.92mm
View Details