HIROSE Electric U.S.A., Inc. Jumper Wires, Pre-Crimped Leads H2BBT-10104-Y4

Description
"Yellow 24 AWG Jumper Lead Socket to Socket Tin 4.00"" (101.60mm)"
Request a Quote Datasheet
Description
"Yellow 24 AWG Jumper Lead Socket to Socket Tin 4.00"" (101.60mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Jumper Wires, Pre-Crimped Leads - H2BBT-10104-Y4-ND - DigiKey
Thief River Falls, MN, United States
Jumper Wires, Pre-Crimped Leads
H2BBT-10104-Y4-ND
Jumper Wires, Pre-Crimped Leads H2BBT-10104-Y4-ND
"Yellow 24 AWG Jumper Lead Socket to Socket Tin 4.00"" (101.60mm)"

"Yellow 24 AWG Jumper Lead Socket to Socket Tin 4.00"" (101.60mm)"

Buy Now Datasheet
Cable Assemblies - Jumper Wires, Pre-Crimped Leads - H2BBT-10104-Y4 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Jumper Wires, Pre-Crimped Leads
H2BBT-10104-Y4
Cable Assemblies - Jumper Wires, Pre-Crimped Leads H2BBT-10104-Y4
JUMPER-H1500TR/A2015 Y/H1500TR 4"

JUMPER-H1500TR/A2015Y/H1500TR 4"

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Cable Assemblies Cable Assemblies
Product Number H2BBT-10104-Y4-ND H2BBT-10104-Y4
Product Name Jumper Wires, Pre-Crimped Leads Cable Assemblies - Jumper Wires, Pre-Crimped Leads
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Cable Assemblies - Coaxial Cables (RF) - 1025-60 - Shenzhen Shengyu Electronics Technology Limited
E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Length 5 ft (15.24 dm)
View Details
Flexible Coaxial Cable 8 GHz - S452 - Flexco Microwave, Inc.
Specs
Application Telecommunications; Aerospace, Test/Measurement, Radar and Ground, Space Qualifications
Cable Type Coaxial
Rated Temperature -55 to 80 C (-67 to 176 F)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details