HIROSE Electric U.S.A., Inc. Jumper Wires, Pre-Crimped Leads H2AAT-10103-R4

Description
"Red 24 AWG Jumper Lead Pin to Pin Tin 3.00"" (76.20mm)"
Request a Quote Datasheet
Description
"Red 24 AWG Jumper Lead Pin to Pin Tin 3.00"" (76.20mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Jumper Wires, Pre-Crimped Leads - H2AAT-10103-R4-ND - DigiKey
Thief River Falls, MN, United States
Jumper Wires, Pre-Crimped Leads
H2AAT-10103-R4-ND
Jumper Wires, Pre-Crimped Leads H2AAT-10103-R4-ND
"Red 24 AWG Jumper Lead Pin to Pin Tin 3.00"" (76.20mm)"

"Red 24 AWG Jumper Lead Pin to Pin Tin 3.00"" (76.20mm)"

Buy Now Datasheet
Cable Assemblies - Jumper Wires, Pre-Crimped Leads - H2AAT-10103-R4 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Jumper Wires, Pre-Crimped Leads
H2AAT-10103-R4
Cable Assemblies - Jumper Wires, Pre-Crimped Leads H2AAT-10103-R4
JUMPER-H1502TR/A2015 R/H1502TR 3"

JUMPER-H1502TR/A2015R/H1502TR 3"

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Cable Assemblies Cable Assemblies
Product Number H2AAT-10103-R4-ND H2AAT-10103-R4
Product Name Jumper Wires, Pre-Crimped Leads Cable Assemblies - Jumper Wires, Pre-Crimped Leads
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Rotary System Cable, Type 7, Stainless Ball to Stainless Ball - AC-CBH0-7-0750-028 - Southco
Specs
Application Instrumentation and Control
Cable Length 2.46 ft (7.5 dm)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details
Stability Cables - SP-35-MF-48-LP - Maury Microwave
Specs
Application RF
Connector Type 3.5mm
View Details