POWER CONNECTOR, RCPT, 1POS, CRIMP; No. of Contacts:1Contacts; Product Range:EF1 Series; Connector Mounting:Panel Mount; Contact Termination Type:Crimp; Pitch Spacing:-; Gender:Receptacle; Contact Gender:Socket; Contact RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 72AC5704 |
| Product Name | Power Connector, Rcpt, 1Pos, Crimp; No. Of Contacts Hirose(Hrs) |
| Termination | Crimp |