HIROSE Electric U.S.A., Inc. Free Hanging, Panel Mount EF1-38P-1PCC

Description
1 (Power) Position Rectangular Plug Connector Crimp Tin
Request a Quote Datasheet
Description
1 (Power) Position Rectangular Plug Connector Crimp Tin
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Free Hanging, Panel Mount - H122406-ND - DigiKey
Thief River Falls, MN, United States
Free Hanging, Panel Mount
H122406-ND
Free Hanging, Panel Mount H122406-ND
1 (Power) Position Rectangular Plug Connector Crimp Tin

1 (Power) Position Rectangular Plug Connector Crimp Tin

Buy Now Datasheet
Power Connector, Plug, 1Pos, Crimp; No. Of Contacts Hirose(Hrs) - 72AC5690 - Newark, An Avnet Company
Chicago, IL, United States
Power Connector, Plug, 1Pos, Crimp; No. Of Contacts Hirose(Hrs)
72AC5690
Power Connector, Plug, 1Pos, Crimp; No. Of Contacts Hirose(Hrs) 72AC5690
POWER CONNECTOR, PLUG, 1POS, CRIMP; No. of Contacts:1Contacts; Product Range:EF1 Series; Connector Mounting:Cable Mount; Contact Termination Type:Crimp; Pitch Spacing:-; Gender:Plug; Contact Gender:Pin; Contact Material:Copper Alloy;RoHS Compliant: Yes

POWER CONNECTOR, PLUG, 1POS, CRIMP; No. of Contacts:1Contacts; Product Range:EF1 Series; Connector Mounting:Cable Mount; Contact Termination Type:Crimp; Pitch Spacing:-; Gender:Plug; Contact Gender:Pin; Contact Material:Copper Alloy;RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number H122406-ND 72AC5690
Product Name Free Hanging, Panel Mount Power Connector, Plug, 1Pos, Crimp; No. Of Contacts Hirose(Hrs)
Mounting Free Hanging (In-Line) Cable Mount
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Circular Connectors - 336167 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Female / Jack
View Details
Outer square plug adapter 3/4
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
HMS02 series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Geometry Straight
View Details