HIROSE Electric U.S.A., Inc. DF63-1618SC

Description
EnerBee DF63 series crimp receptacle contacts for use in the EnerBee DF63 series crimp socket housings. These EnerBee DF63 crimp receptacles have a rugged design and feature a multi-point structure that ensures good contact wipe with high contact reliability and electrical performance. • Rated for up to 15A. • Secure mating, clear tactile click. • Crimp contact incomplete insertion prevention. • Incorrect mating prevention. • Reverse mounting prevention to PCB. • Moulded lance. • Prevents short-circuiting. • Ideal for potting. • Solder crack prevention Gender = Female For Use With = Internal Power Supply Series = EnerBee DF63 Termination Method = Crimp Minimum Wire Size AWG = 18AWG Contact Plating = Tin Contact Material = Copper Alloy Maximum Wire Size AWG = 16AWG Maximum Contact Resistance = 10mOhms Minimum Operating Temperature = -40°C
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 1113934 - RS Components, Ltd.
Corby, Northants, United Kingdom
EnerBee DF63 series crimp receptacle contacts for use in the EnerBee DF63 series crimp socket housings. These EnerBee DF63 crimp receptacles have a rugged design and feature a multi-point structure that ensures good contact wipe with high contact reliability and electrical performance. • Rated for up to 15A. • Secure mating, clear tactile click. • Crimp contact incomplete insertion prevention. • Incorrect mating prevention. • Reverse mounting prevention to PCB. • Moulded lance. • Prevents short-circuiting. • Ideal for potting. • Solder crack prevention Gender = Female For Use With = Internal Power Supply Series = EnerBee DF63 Termination Method = Crimp Minimum Wire Size AWG = 18AWG Contact Plating = Tin Contact Material = Copper Alloy Maximum Wire Size AWG = 16AWG Maximum Contact Resistance = 10mOhms Minimum Operating Temperature = -40°C

EnerBee DF63 series crimp receptacle contacts for use in the EnerBee DF63 series crimp socket housings. These EnerBee DF63 crimp receptacles have a rugged design and feature a multi-point structure that ensures good contact wipe with high contact reliability and electrical performance.
• Rated for up to 15A. • Secure mating, clear tactile click. • Crimp contact incomplete insertion prevention. • Incorrect mating prevention. • Reverse mounting prevention to PCB. • Moulded lance. • Prevents short-circuiting. • Ideal for potting. • Solder crack prevention
Gender = Female
For Use With = Internal Power Supply
Series = EnerBee DF63
Termination Method = Crimp
Minimum Wire Size AWG = 18AWG
Contact Plating = Tin
Contact Material = Copper Alloy
Maximum Wire Size AWG = 16AWG
Maximum Contact Resistance = 10mOhms
Minimum Operating Temperature = -40°C

Supplier's Site
 - 1113934P - RS Components, Ltd.
Corby, Northants, United Kingdom
EnerBee DF63 series crimp receptacle contacts for use in the EnerBee DF63 series crimp socket housings. These EnerBee DF63 crimp receptacles have a rugged design and feature a multi-point structure that ensures good contact wipe with high contact reliability and electrical performance. • Rated for up to 15A. • Secure mating, clear tactile click. • Crimp contact incomplete insertion prevention. • Incorrect mating prevention. • Reverse mounting prevention to PCB. • Moulded lance. • Prevents short-circuiting. • Ideal for potting. • Solder crack prevention Gender = Female For Use With = Internal Power Supply Series = EnerBee DF63 Termination Method = Crimp Minimum Wire Size AWG = 18AWG Contact Plating = Tin Contact Material = Copper Alloy Maximum Wire Size AWG = 16AWG Maximum Contact Resistance = 10mOhms Minimum Operating Temperature = -40°C Delivery on production packaging - Bag. This product is non-returnable.

EnerBee DF63 series crimp receptacle contacts for use in the EnerBee DF63 series crimp socket housings. These EnerBee DF63 crimp receptacles have a rugged design and feature a multi-point structure that ensures good contact wipe with high contact reliability and electrical performance.
• Rated for up to 15A. • Secure mating, clear tactile click. • Crimp contact incomplete insertion prevention. • Incorrect mating prevention. • Reverse mounting prevention to PCB. • Moulded lance. • Prevents short-circuiting. • Ideal for potting. • Solder crack prevention
Gender = Female
For Use With = Internal Power Supply
Series = EnerBee DF63
Termination Method = Crimp
Minimum Wire Size AWG = 18AWG
Contact Plating = Tin
Contact Material = Copper Alloy
Maximum Wire Size AWG = 16AWG
Maximum Contact Resistance = 10mOhms
Minimum Operating Temperature = -40°C
Delivery on production packaging - Bag. This product is non-returnable.

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Electrical Contacts
Product Number 1113934
Applications Electronics
Unlock Full Specs
to access all available technical data

Similar Products

Automotive Terminals - 1376039-1 - TE Connectivity
Specs
Type Contact
Plating / Coating Tin; Tin (Sn)
Applications Motor or Generator
View Details
2 suppliers
Oval SMT Contact Pad, 2.00 x 1.00mm, 0.2mm thick (T+R) - S70-220102045R - Harwin Plc
Specs
Shape / Form Oval (obround) shape
Features RoHS Compliant (2015/863/EU) with no Exemption required
Contact Material Gold or Gold Alloy
View Details