Win Source Part Number: 1365061-DF61-2226SCF
Category: Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts
Fake Threat In the Open Market: 44 pct.
MSL Level: 1 (Unlimited)
Mfr: Hirose Electric Co Ltd
Series: DF61
Package: Tape & Reel (TR)
Product Status: Active
Base Product Number: DF61
HTSUS: 8536.90.4000
ECCN: EAR99
Pin or Socket: Socket
Contact Termination: Crimp
Wire Gauge: 22-26 AWG
Contact Finish: Tin
Contact Finish Thickness: 39.4µin (1.00µm)
Hirose DF61-2226SCF(41) Crimp Terminal
Hirose DF61-2226SCF(41) Crimp Terminal
Hirose DF61-2226SCF(41) Crimp Terminal
| Win Source Electronics | RS Components, Ltd. | RS Components, Ltd. | |
|---|---|---|---|
| Product Category | Electrical Contacts | Electrical Contacts | Electrical Contacts |
| Product Number | DF61-2226SCF(41) | 7922847 | 7922847P |
| Product Name | Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts | Crimp Contacts | Crimp Contacts |
| Shape / Form | Pin | Pin |