HIROSE Electric U.S.A., Inc. Connector, Housing, Plug, 4Pos, 1Row; Product Range Hirose(Hrs) DF60-4EP-10.16C

Description
CONNECTOR, HOUSING, PLUG, 4POS, 1ROW; Product Range:DF60 Series; Gender:Plug; No. of Positions:4Ways; Pitch Spacing:10.16mm; For Use With:DF60 Crimp Pin Contacts; SVHC:No SVHC (15-Jan-2019); No. of Contacts:4Contacts; No. of RoHS Compliant: Yes
Datasheet
Description
CONNECTOR, HOUSING, PLUG, 4POS, 1ROW; Product Range:DF60 Series; Gender:Plug; No. of Positions:4Ways; Pitch Spacing:10.16mm; For Use With:DF60 Crimp Pin Contacts; SVHC:No SVHC (15-Jan-2019); No. of Contacts:4Contacts; No. of RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector, Housing, Plug, 4Pos, 1Row; Product Range Hirose(Hrs) - 53Y0558 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Housing, Plug, 4Pos, 1Row; Product Range Hirose(Hrs)
53Y0558
Connector, Housing, Plug, 4Pos, 1Row; Product Range Hirose(Hrs) 53Y0558
CONNECTOR, HOUSING, PLUG, 4POS, 1ROW; Product Range:DF60 Series; Gender:Plug; No. of Positions:4Ways; Pitch Spacing:10.16mm; For Use With:DF60 Crimp Pin Contacts; SVHC:No SVHC (15-Jan-2019); No. of Contacts:4Contacts; No. of RoHS Compliant: Yes

CONNECTOR, HOUSING, PLUG, 4POS, 1ROW; Product Range:DF60 Series; Gender:Plug; No. of Positions:4Ways; Pitch Spacing:10.16mm; For Use With:DF60 Crimp Pin Contacts; SVHC:No SVHC (15-Jan-2019); No. of Contacts:4Contacts; No. of RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 53Y0558
Product Name Connector, Housing, Plug, 4Pos, 1Row; Product Range Hirose(Hrs)
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - UNI™ - GGB
Specs
Housing Type 4-Bolt Flange; Pillow / Plummer Block (One-piece); Horizontal and Vertical Attachments and a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material GGG40
View Details
0.625
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Housing Bore / Bearing O.D. 15.87 mm (0.6250 inch)
Material Aluminum
View Details
Bearing Parts - Races - Hartford Technologies, Inc.
Hartford Technologies, Inc.
Specs
Housing Type Ball Bearing Inner Ring; Ball Bearing Outer Ring; Needle Bearing Inner Ring; Roller Bearing Inner Ring; Roller Bearing Outer Ring
Material Steel
View Details
Bearing housings - Split plummer block housings – SNLN 30 series - SNLN 3024 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 180 mm (7.09 inch)
View Details