HIROSE Electric U.S.A., Inc. Connector, Header, 44Pos, 2Row, 2Mm; Pitch Spacing Hirose(Hrs) DF51A-22DP-2DSA(01)

Description
CONNECTOR, HEADER, 44POS, 2ROW, 2MM; Pitch Spacing:2mm; No. of Contacts:44Contacts; Gender:Header; Product Range:SignalBee DF51 Series; Contact Termination Type:Through Hole; No. of Rows:2Rows; Contact Plating:Gold Plated Contacts; RoHS Compliant: Yes
Description
CONNECTOR, HEADER, 44POS, 2ROW, 2MM; Pitch Spacing:2mm; No. of Contacts:44Contacts; Gender:Header; Product Range:SignalBee DF51 Series; Contact Termination Type:Through Hole; No. of Rows:2Rows; Contact Plating:Gold Plated Contacts; RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Connector, Header, 44Pos, 2Row, 2Mm; Pitch Spacing Hirose(Hrs) - 28AH2415 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Header, 44Pos, 2Row, 2Mm; Pitch Spacing Hirose(Hrs)
28AH2415
Connector, Header, 44Pos, 2Row, 2Mm; Pitch Spacing Hirose(Hrs) 28AH2415
CONNECTOR, HEADER, 44POS, 2ROW, 2MM; Pitch Spacing:2mm; No. of Contacts:44Contacts; Gender:Header; Product Range:SignalBee DF51 Series; Contact Termination Type:Through Hole; No. of Rows:2Rows; Contact Plating:Gold Plated Contacts; RoHS Compliant: Yes

CONNECTOR, HEADER, 44POS, 2ROW, 2MM; Pitch Spacing:2mm; No. of Contacts:44Contacts; Gender:Header; Product Range:SignalBee DF51 Series; Contact Termination Type:Through Hole; No. of Rows:2Rows; Contact Plating:Gold Plated Contacts; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interconnect Components
Product Number 28AH2415
Product Name Connector, Header, 44Pos, 2Row, 2Mm; Pitch Spacing Hirose(Hrs)
Product Type IC Headers
RoHS Compliant RoHS Compliant
Mounting Through-Hole; Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

SMT (Compact) Jumper on T&R - 5100TR - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Mounting SMT
Contact Plating Silver; Silver Plate
View Details
2
Sensata Technologies
Specs
Product Type IC Socket
View Details
PCB Headers & Receptacles - 102618-5 - TE Connectivity
Specs
Mounting Through-Hole; Board Mount
Current Rating 3 amps
Insulation Resistance 5000 Mohms
View Details
2 suppliers
Micro SIM Card PCB Mount Socket - 80440GIH-061T-120L - Rego Electronics Inc.
Specs
Product Type IC Socket
Features Push-Push w/Switch
Number of Contacts 6
View Details