HIROSE Electric U.S.A., Inc. Connector, Header, 32Pos, 2Row, 2Mm; Pitch Spacing Hirose(Hrs) DF51A-16DP-2DSA

Description
CONNECTOR, HEADER, 32POS, 2ROW, 2MM; Pitch Spacing:2mm; No. of Contacts:32Contacts; Gender:Header; Product Range:SignalBee DF51 Series; Contact Termination Type:Through Hole; No. of Rows:2Rows; Contact Plating:Tin Plated Contacts; RoHS Compliant: Yes
Description
CONNECTOR, HEADER, 32POS, 2ROW, 2MM; Pitch Spacing:2mm; No. of Contacts:32Contacts; Gender:Header; Product Range:SignalBee DF51 Series; Contact Termination Type:Through Hole; No. of Rows:2Rows; Contact Plating:Tin Plated Contacts; RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Connector, Header, 32Pos, 2Row, 2Mm; Pitch Spacing Hirose(Hrs) - 28AH2406 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Header, 32Pos, 2Row, 2Mm; Pitch Spacing Hirose(Hrs)
28AH2406
Connector, Header, 32Pos, 2Row, 2Mm; Pitch Spacing Hirose(Hrs) 28AH2406
CONNECTOR, HEADER, 32POS, 2ROW, 2MM; Pitch Spacing:2mm; No. of Contacts:32Contacts; Gender:Header; Product Range:SignalBee DF51 Series; Contact Termination Type:Through Hole; No. of Rows:2Rows; Contact Plating:Tin Plated Contacts; RoHS Compliant: Yes

CONNECTOR, HEADER, 32POS, 2ROW, 2MM; Pitch Spacing:2mm; No. of Contacts:32Contacts; Gender:Header; Product Range:SignalBee DF51 Series; Contact Termination Type:Through Hole; No. of Rows:2Rows; Contact Plating:Tin Plated Contacts; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interconnect Components
Product Number 28AH2406
Product Name Connector, Header, 32Pos, 2Row, 2Mm; Pitch Spacing Hirose(Hrs)
Product Type IC Headers
RoHS Compliant RoHS Compliant
Mounting Through-Hole; Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

1 1/4
Specs
Product Type IC Socket
View Details
Mini SIM Card PCB Mount Socket - 80440GFH-061-126L - Rego Electronics Inc.
Specs
Product Type IC Socket
Features Hinge
Number of Contacts 6
View Details
Conn, Header, 2Pos, 1Row, 2.54Mm Rohs Compliant Amphenol Communications Solutions - 29AK9769 - Newark, An Avnet Company
Specs
Product Type IC Headers
RoHS Compliant RoHS Compliant
View Details
Elastomeric PCB Connectors - ZEBRA® Dummy Elastomeric Connector - Fujipoly® America Corp.
Specs
Product Type Elastomeric Connectors
View Details