HIROSE Electric U.S.A., Inc. Plug Housing, 6Pos, 2Mm, Pbt, Blk; Product Range Hirose(Hrs) DF51-6DEP-2C

Description
PLUG HOUSING, 6POS, 2MM, PBT, BLK; Product Range:SignalBee DF51 Series; Gender:Plug; No. of Positions:6Ways; Pitch Spacing:2mm; For Use With:Hirose DF51 Series Pin Crimp Contacts; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes
Description
PLUG HOUSING, 6POS, 2MM, PBT, BLK; Product Range:SignalBee DF51 Series; Gender:Plug; No. of Positions:6Ways; Pitch Spacing:2mm; For Use With:Hirose DF51 Series Pin Crimp Contacts; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Plug Housing, 6Pos, 2Mm, Pbt, Blk; Product Range Hirose(Hrs) - 28AH2394 - Newark, An Avnet Company
Chicago, IL, United States
Plug Housing, 6Pos, 2Mm, Pbt, Blk; Product Range Hirose(Hrs)
28AH2394
Plug Housing, 6Pos, 2Mm, Pbt, Blk; Product Range Hirose(Hrs) 28AH2394
PLUG HOUSING, 6POS, 2MM, PBT, BLK; Product Range:SignalBee DF51 Series; Gender:Plug; No. of Positions:6Ways; Pitch Spacing:2mm; For Use With:Hirose DF51 Series Pin Crimp Contacts; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

PLUG HOUSING, 6POS, 2MM, PBT, BLK; Product Range:SignalBee DF51 Series; Gender:Plug; No. of Positions:6Ways; Pitch Spacing:2mm; For Use With:Hirose DF51 Series Pin Crimp Contacts; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 28AH2394
Product Name Plug Housing, 6Pos, 2Mm, Pbt, Blk; Product Range Hirose(Hrs)
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - EXALIGN™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Square With a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material Cast Iron
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 57.15 mm (2.25 inch)
Bearing Bore / Ring O.D. 1.75 inch (44.45 mm)
View Details
Bearing Parts - Races - Hartford Technologies, Inc.
Hartford Technologies, Inc.
Specs
Housing Type Ball Bearing Inner Ring; Ball Bearing Outer Ring; Needle Bearing Inner Ring; Roller Bearing Inner Ring; Roller Bearing Outer Ring
Material Steel
View Details