RCPT HOUSING, 26POS, 2MM, PBT, BLK; Product Range:SignalBee DF51 Series; Gender:Receptacle; No. of Positions:26Ways; Pitch Spacing:2mm; For Use With:Hirose DF51 Series Socket Crimp Contacts; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Bearing Rings, Housings, and Flanges |
| Product Number | 28AH2381 |
| Product Name | Rcpt Housing, 26Pos, 2Mm, Pbt, Blk; Product Range Hirose(Hrs) |