"Connector Header Surface Mount, Right Angle 16 position 0.039"" (1.00mm)"
"Connector Header Surface Mount, Right Angle 16 position 0.039"" (1.00mm)"
"Connector Header Surface Mount, Right Angle 16 position 0.039"" (1.00mm)"
Hirose DF50A-16P-1H(51) PCB Header
Hirose DF50A-16P-1H(51) PCB Header
Hirose DF50A-16P-1H(51) PCB Header
| DigiKey | RS Components, Ltd. | RS Components, Ltd. | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Board Mount Connectors |
| Product Number | H12069CT-ND | 8735331P | 8735331 |
| Product Name | Headers, Male Pins | PCB Headers | PCB Headers |
| Connector Type | Header Connector; Header | Header Connector | |
| Mounting | Surface Mount, Right Angle | Surface mount | |
| Voltage Rating | 100 volts | ||
| Current Rating | 1.0 amps | ||
| Number of Contacts | 16 # | 16 # |