HIROSE Electric U.S.A., Inc. Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts DF5-1822SCF

Description
Win Source Part Number: 1362863-DF5-1822SCF Category: Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts Fake Threat In the Open Market: 44 pct. MSL Level: 1 (Unlimited) Mfr: Hirose Electric Co Ltd Series: DF5 Package: Tape & Reel (TR) Product Status: Active Base Product Number: DF5-1822 HTSUS: 8536.90.4000 ECCN: EAR99 Pin or Socket: Socket Contact Termination: Crimp Wire Gauge: 18-22 AWG Contact Finish: Tin
Request a Quote Datasheet
Description
Win Source Part Number: 1362863-DF5-1822SCF Category: Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts Fake Threat In the Open Market: 44 pct. MSL Level: 1 (Unlimited) Mfr: Hirose Electric Co Ltd Series: DF5 Package: Tape & Reel (TR) Product Status: Active Base Product Number: DF5-1822 HTSUS: 8536.90.4000 ECCN: EAR99 Pin or Socket: Socket Contact Termination: Crimp Wire Gauge: 18-22 AWG Contact Finish: Tin
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts - DF5-1822SCF - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts
DF5-1822SCF
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts DF5-1822SCF
Win Source Part Number: 1362863-DF5-1822SCF Category: Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts Fake Threat In the Open Market: 44 pct. MSL Level: 1 (Unlimited) Mfr: Hirose Electric Co Ltd Series: DF5 Package: Tape & Reel (TR) Product Status: Active Base Product Number: DF5-1822 HTSUS: 8536.90.4000 ECCN: EAR99 Pin or Socket: Socket Contact Termination: Crimp Wire Gauge: 18-22 AWG Contact Finish: Tin

Win Source Part Number: 1362863-DF5-1822SCF
Category: Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts
Fake Threat In the Open Market: 44 pct.
MSL Level: 1 (Unlimited)
Mfr: Hirose Electric Co Ltd
Series: DF5
Package: Tape & Reel (TR)
Product Status: Active
Base Product Number: DF5-1822
HTSUS: 8536.90.4000
ECCN: EAR99
Pin or Socket: Socket
Contact Termination: Crimp
Wire Gauge: 18-22 AWG
Contact Finish: Tin

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Contacts
Product Number DF5-1822SCF
Product Name Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts
Unlock Full Specs
to access all available technical data

Similar Products

RFI and EMI - Contacts, Fingerstock and Gaskets - 1212-SSA-0016 - Quarktwin Technology Ltd.
Specs
Contact Material Silicone Silver Aluminium
Base / Spring Metal Aluminum
OD / Width 11.81 inch (300 mm)
View Details
Binding Posts - 1030181 - RS Components, Ltd.
RS Components, Ltd.
Specs
Shape / Form Pin
Contact Material Brass
Plating / Coating Nickel; Nickel
View Details