HIROSE Electric U.S.A., Inc. Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins DF3EA-4P-2V(21)

Description
Win Source Part Number: 1349951-DF3EA-4P-2V( 21) Category: Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins Series: DF3 Number of Positions: 4 Features: Solder Retention Connector Type: Header Contact Type: Male Pin Number of Positions Loaded: All Number of Rows: 1 Termination: Solder Fastening Type: Push-Pull Package: Tape & Reel Contact Material: Brass Voltage Rating: 250VAC Mated Stacking Heights: 7.5mm, 7.7mm, 8.4mm Material Flammability Rating: UL94 V-0 Standard Package: 1,000 Insulation Material: Polyamide (PA) , Nylon Style: Board to Board or Cable Pitch - Mating: 0.079" (2.00mm) Contact Finish - Mating: Tin Contact Finish - Post: Tin Insulation Color: Beige Mounting Type: Surface Mount Shrouding: Shrouded - 4 Wall Insulation Height: 0.232" (5.90mm) Contact Shape: Circular Temperature Range - Operating: -55°C ~ 105°C ECCN: EAR99 Fake Threat In the Open Market: 53 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): Varies by Wire Gauge HTSUS: 8536.69.4040 Mfr: Hirose Electric Co Ltd Base Product Number: DF3E
Request a Quote Datasheet
Description
Win Source Part Number: 1349951-DF3EA-4P-2V( 21) Category: Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins Series: DF3 Number of Positions: 4 Features: Solder Retention Connector Type: Header Contact Type: Male Pin Number of Positions Loaded: All Number of Rows: 1 Termination: Solder Fastening Type: Push-Pull Package: Tape & Reel Contact Material: Brass Voltage Rating: 250VAC Mated Stacking Heights: 7.5mm, 7.7mm, 8.4mm Material Flammability Rating: UL94 V-0 Standard Package: 1,000 Insulation Material: Polyamide (PA) , Nylon Style: Board to Board or Cable Pitch - Mating: 0.079" (2.00mm) Contact Finish - Mating: Tin Contact Finish - Post: Tin Insulation Color: Beige Mounting Type: Surface Mount Shrouding: Shrouded - 4 Wall Insulation Height: 0.232" (5.90mm) Contact Shape: Circular Temperature Range - Operating: -55°C ~ 105°C ECCN: EAR99 Fake Threat In the Open Market: 53 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): Varies by Wire Gauge HTSUS: 8536.69.4040 Mfr: Hirose Electric Co Ltd Base Product Number: DF3E
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins - 1349951-DF3EA-4P-2V(21) - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
1349951-DF3EA-4P-2V(21)
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins 1349951-DF3EA-4P-2V(21)
Win Source Part Number: 1349951-DF3EA-4P-2V( 21) Category: Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins Series: DF3 Number of Positions: 4 Features: Solder Retention Connector Type: Header Contact Type: Male Pin Number of Positions Loaded: All Number of Rows: 1 Termination: Solder Fastening Type: Push-Pull Package: Tape & Reel Contact Material: Brass Voltage Rating: 250VAC Mated Stacking Heights: 7.5mm, 7.7mm, 8.4mm Material Flammability Rating: UL94 V-0 Standard Package: 1,000 Insulation Material: Polyamide (PA) , Nylon Style: Board to Board or Cable Pitch - Mating: 0.079" (2.00mm) Contact Finish - Mating: Tin Contact Finish - Post: Tin Insulation Color: Beige Mounting Type: Surface Mount Shrouding: Shrouded - 4 Wall Insulation Height: 0.232" (5.90mm) Contact Shape: Circular Temperature Range - Operating: -55°C ~ 105°C ECCN: EAR99 Fake Threat In the Open Market: 53 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): Varies by Wire Gauge HTSUS: 8536.69.4040 Mfr: Hirose Electric Co Ltd Base Product Number: DF3E

Win Source Part Number: 1349951-DF3EA-4P-2V(21)
Category: Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
Series: DF3
Number of Positions: 4
Features: Solder Retention
Connector Type: Header
Contact Type: Male Pin
Number of Positions Loaded: All
Number of Rows: 1
Termination: Solder
Fastening Type: Push-Pull
Package: Tape & Reel
Contact Material: Brass
Voltage Rating: 250VAC
Mated Stacking Heights: 7.5mm, 7.7mm, 8.4mm
Material Flammability Rating: UL94 V-0
Standard Package: 1,000
Insulation Material: Polyamide (PA) , Nylon
Style: Board to Board or Cable
Pitch - Mating: 0.079" (2.00mm)
Contact Finish - Mating: Tin
Contact Finish - Post: Tin
Insulation Color: Beige
Mounting Type: Surface Mount
Shrouding: Shrouded - 4 Wall
Insulation Height: 0.232" (5.90mm)
Contact Shape: Circular
Temperature Range - Operating: -55°C ~ 105°C
ECCN: EAR99
Fake Threat In the Open Market: 53 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): Varies by Wire Gauge
HTSUS: 8536.69.4040
Mfr: Hirose Electric Co Ltd
Base Product Number: DF3E

Buy Now Datasheet
Headers, Male Pins - DF3EA-4P-2V(21) - ODG (Origin Data Global)
Shenzhen, China
Headers, Male Pins
DF3EA-4P-2V(21)
Headers, Male Pins DF3EA-4P-2V(21)
CONN HEADER SMD 4POS 2MM

CONN HEADER SMD 4POS 2MM

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ODG (Origin Data Global)
Product Category IC Interconnect Components IC Interconnect Components
Product Number 1349951-DF3EA-4P-2V(21) DF3EA-4P-2V(21)
Product Name Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins Headers, Male Pins
Product Type IC Headers IC Headers; Header
Mounting Surface Mount SMT; Solder; Surface Mount
Voltage Rating 250 volts 250 volts
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Unlock Full Specs
to access all available technical data

Similar Products

Array PoP Test: Euclid Series -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Product Type IC Socket
Socket Type BGA; LGA; Test
View Details
652 Series SOP Devices ZIF -  - Sensata Technologies
Sensata Technologies
Specs
Product Type IC Socket
View Details
Headers & Wire Housings - G125-9601002 - Powell Electronics, Inc.
Specs
Product Type IC Headers
Mounting Through-Hole
View Details
Headers & Wire Housings - 102156-6 - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details