Hirose DF3EA-2P-2H(21) PCB Header
Hirose DF3EA-2P-2H(21) PCB Header
Hirose DF3EA-2P-2H(21) PCB Header
"Connector Header Surface Mount, Right Angle 2 position 0.079"" (2.00mm)"
"Connector Header Surface Mount, Right Angle 2 position 0.079"" (2.00mm)"
"Connector Header Surface Mount, Right Angle 2 position 0.079"" (2.00mm)"
| RS Components, Ltd. | RS Components, Ltd. | DigiKey | |
|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Board Mount Connectors |
| Product Number | 1347746P | 1347636 | H125443TR-ND |
| Product Name | PCB Headers | PCB Headers | Headers, Male Pins |
| Geometry | Right Angle | ||
| Category | Board to Board Connector; Wire to Board Connector | ||
| Connector Type | Header Connector | Header Connector; Header | |
| Termination | Solder |