HIROSE Electric U.S.A., Inc. Rectangular Connectors - DF3DZ-5P-2V(21) DF3DZ-5P-2V(21)

Description
Manufacturer: Hirose Electric Co Ltd Win Source Part Number: 868559-DF3DZ-5P-2V(2 1) Series: DF3 Operating Temperature Range: -30°C ~ 85°C Features: Connector Header Surface Mount 5 position 0.079" (2.00mm) Package: Reel - TR Mounting: Surface Mount Part Status: Discontinued at Digi-Key Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) HTSUS: 8536.69.4040 Other Part Number: HR1994CT, DF3DZ5P2V21, HR1994TR, HR1994DKR
Request a Quote Datasheet
Description
Manufacturer: Hirose Electric Co Ltd Win Source Part Number: 868559-DF3DZ-5P-2V(2 1) Series: DF3 Operating Temperature Range: -30°C ~ 85°C Features: Connector Header Surface Mount 5 position 0.079" (2.00mm) Package: Reel - TR Mounting: Surface Mount Part Status: Discontinued at Digi-Key Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) HTSUS: 8536.69.4040 Other Part Number: HR1994CT, DF3DZ5P2V21, HR1994TR, HR1994DKR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Connectors - DF3DZ-5P-2V(21) - 868559-DF3DZ-5P-2V(21) - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - DF3DZ-5P-2V(21)
868559-DF3DZ-5P-2V(21)
Rectangular Connectors - DF3DZ-5P-2V(21) 868559-DF3DZ-5P-2V(21)
Manufacturer: Hirose Electric Co Ltd Win Source Part Number: 868559-DF3DZ-5P-2V(2 1) Series: DF3 Operating Temperature Range: -30°C ~ 85°C Features: Connector Header Surface Mount 5 position 0.079" (2.00mm) Package: Reel - TR Mounting: Surface Mount Part Status: Discontinued at Digi-Key Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) HTSUS: 8536.69.4040 Other Part Number: HR1994CT, DF3DZ5P2V21, HR1994TR, HR1994DKR

Manufacturer: Hirose Electric Co Ltd
Win Source Part Number: 868559-DF3DZ-5P-2V(21)
Series: DF3
Operating Temperature Range: -30°C ~ 85°C
Features: Connector Header Surface Mount 5 position 0.079" (2.00mm)
Package: Reel - TR
Mounting: Surface Mount
Part Status: Discontinued at Digi-Key
Categories: Connectors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
MSL Level: 1 (Unlimited)
HTSUS: 8536.69.4040
Other Part Number: HR1994CT, DF3DZ5P2V21, HR1994TR, HR1994DKR

Buy Now Datasheet
Singapore, Singapore
3A 250V Electronic Connector
314-DF3DZ-5P-2V(21)
3A 250V Electronic Connector 314-DF3DZ-5P-2V(21)
5 Pos 2mm Pitch SMT Male Pin Header, 3A, 250V Product overview: DF3DZ-5P-2V(21) from Hirose is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A, 250V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 3A, 250V, Electronic Connector, Pin Headers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 314-DF3DZ-5P-2V(21) can be used for catalog matching and distributor lookup.

5 Pos 2mm Pitch SMT Male Pin Header, 3A, 250V Product overview: DF3DZ-5P-2V(21) from Hirose is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A, 250V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 3A, 250V, Electronic Connector, Pin Headers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 314-DF3DZ-5P-2V(21) can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Electrical Connectors Electrical Connectors
Product Number 868559-DF3DZ-5P-2V(21) 314-DF3DZ-5P-2V(21)
Product Name Rectangular Connectors - DF3DZ-5P-2V(21) 3A 250V Electronic Connector
Connector Type Rectangular Connectors, Heavy Duty
Mounting Surface Mount
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Cable Connectors - NCS-FG-Z600-1 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Female / Jack
View Details
VG96934 Version J (NF10) - 10-pin connectors for communication systems -  - Schaltbau GmbH
Specs
Voltage Rating 50 volts
Current Rating 2.5 amps
View Details
Subminiature D-type Connector, 50 Pins, In-Vacuum, Male Pins - A2379-1-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Male / Plug
View Details
Powerpole ® 15-45 PCB Mounting Staples 2×1 Short 7mm - 114555P10 - Anderson Power Products
Specs
Mounting PCB Mount
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers