"4 Rectangular Connectors - Housings Plug Black 0.079"" (2.00mm)"
Headers & Wire Housings 2MM PLUG HOUSING 4P CRIMP W/PNL LOCK Product overview: DF3AA-4EP-2C from Hirose Electric is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2027-DF3AA-4EP-2C can be used for catalog matching and distributor lookup.
Win Source Part Number: 1338710-DF3AA-4EP-2C
Category: Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings
Series: DF3
Number of Positions: 4
Pitch: 0.079" (2.00mm)
Color: Black
Connector Type: Plug
Contact Type: Male Pin
Number of Rows: 1
Package: Bulk
Contact Termination: Crimp
Note: Contacts Not Included
Standard Package: 100
Mounting Type: Panel Mount, Snap-In
Temperature Range - Operating: -55°C ~ 105°C
ECCN: EAR99
Fake Threat In the Open Market: 47 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8536.69.4030
Mfr: Hirose Electric Co Ltd
Base Product Number: DF3A
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | H4053-ND | 2027-DF3AA-4EP-2C | 1338710-DF3AA-4EP-2C |
| Product Name | Rectangular Connector Housings | Electronic Connector | Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings |
| Connector Type | Rectangular Connectors, Heavy Duty | Rectangular Connectors, Heavy Duty |