Manufacturer: Hirose Electric Co Ltd
Win Source Part Number: 917000-DF3A-4P-2DS
Series: DF3
Operating Temperature Range: -55°C ~ 105°C
Features: Connector Header Through Hole, Right Angle 4 position 0.079" (2.00mm)
Package: Bulk
Mounting: Through Hole, Right Angle
Family Name: DF3A
Categories: Connectors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance
Quantity per package: 100
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 26 Weeks
HTSUS: 8536.69.4040
Other Part Number: *DF3A-4P-2DS, 543-0181-6-00, DF3A4P2DS, H3895
Headers & Wire Housings 2MM R/A PCB HEADER 4POS THRU-HOLE TIN Product overview: DF3A-4P-2DS from Hirose Electric is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2027-DF3A-4P-2DS can be used for catalog matching and distributor lookup.
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | RS Components, Ltd. | DigiKey | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Board Mount Connectors |
| Product Number | 917000-DF3A-4P-2DS | 2027-DF3A-4P-2DS | 7008424P | 1722387 | H3895-ND |
| Product Name | Rectangular Connectors - DF3A-4P-2DS | Electronic Connector | PCB Headers | PCB Headers | Headers, Male Pins |
| Connector Type | Rectangular Connectors, Heavy Duty | Board to Board Connector; Wire to Board Connector | Header Connector; Header | ||
| Mounting | Through Hole, Right Angle | Through hole | Through Hole, Right Angle | ||
| Voltage Rating | 250 volts | ||||
| Current Rating | 3.0 amps | 3.0 amps |