Manufacturer: Hirose Electric Co Ltd
Win Source Part Number: 1332346-DF3-EP2428PC
Category: Connectors, Interconnects>Rectan
Packaging: Reel - TR
Contact Finish: Gold
Wire Gauge: 24-28 AWG
Contact Termination: Crimp
Pin or Socket: Pin
Standard Package: 10,000
ECCN: EAR99
Fake Threat In the Open Market: 74
MSL Level: Not Applicable
HTSUS: 8536.90.4000
Other Part Number: H1503TR,DF3EP2428PCF
Base Product Number: DF3-E
RoHS Status: RoHS Compliant
Headers & Wire Housings MALE CONTACT GLD 24-28AWG REEL Product overview: DF3-EP2428PCFA from Hirose Electric is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2027-DF3-EP2428PCFA can be used for catalog matching and distributor lookup.
Pin Contact Gold 24-28 AWG Crimp
Pin Contact Gold 24-28 AWG Crimp
Contact, DF3 Series, Pin, 28 AWG, 24 AWG, Crimp, Phosphor Bronze RoHS Compliant: Yes
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 1332346-DF3-EP2428PCFA | 2027-DF3-EP2428PCFA | H1503TR-ND | 68X2553 |
| Product Name | Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts | Electronic Connector | Rectangular Connector Contacts | Contact, Df3 Series, Pin, 28 Awg, 24 Awg, Crimp, Phosphor Bronze Rohs Compliant Hirose(Hrs) |
| Connector Type | Rectangular Connectors, Heavy Duty | Rectangular Connectors, Heavy Duty |