HIROSE Electric U.S.A., Inc. Connector, Housing, Socket, 2Mm, 4 Position; Product Range Hirose(Hrs) DF3-4S-2C

Description
CONNECTOR, HOUSING, SOCKET, 2MM, 4 POSITION; Product Range:DF3 Series; Gender:Receptacle; No. of Positions:4Positions ; Pitch Spacing:2mm; For Use With:DF3 Series Contacts; Connector Type:Wire to Board; Contact Termination:Crimp RoHS Compliant: Yes
Datasheet
Description
CONNECTOR, HOUSING, SOCKET, 2MM, 4 POSITION; Product Range:DF3 Series; Gender:Receptacle; No. of Positions:4Positions ; Pitch Spacing:2mm; For Use With:DF3 Series Contacts; Connector Type:Wire to Board; Contact Termination:Crimp RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector, Housing, Socket, 2Mm, 4 Position; Product Range Hirose(Hrs) - 24R6020 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Housing, Socket, 2Mm, 4 Position; Product Range Hirose(Hrs)
24R6020
Connector, Housing, Socket, 2Mm, 4 Position; Product Range Hirose(Hrs) 24R6020
CONNECTOR, HOUSING, SOCKET, 2MM, 4 POSITION; Product Range:DF3 Series; Gender:Receptacle; No. of Positions:4Positions ; Pitch Spacing:2mm; For Use With:DF3 Series Contacts; Connector Type:Wire to Board; Contact Termination:Crimp RoHS Compliant: Yes

CONNECTOR, HOUSING, SOCKET, 2MM, 4 POSITION; Product Range:DF3 Series; Gender:Receptacle; No. of Positions:4Positions; Pitch Spacing:2mm; For Use With:DF3 Series Contacts; Connector Type:Wire to Board; Contact Termination:Crimp RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 24R6020
Product Name Connector, Housing, Socket, 2Mm, 4 Position; Product Range Hirose(Hrs)
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - EXALIGN™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Square With a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material Cast Iron
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 40 mm (1.57 inch)
Bearing Bore / Ring O.D. 1.26 inch (32 mm)
View Details
Bearing housings - Split pillow blocks – SAF and SAW series - SAF 1507 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 72 mm (2.83 inch)
View Details