Hirose DF3-4EP-2C Connector Housing
Hirose DF3-4EP-2C Connector Housing
"4 Rectangular Connectors - Housings Plug Black 0.079"" (2.00mm)"
Headers & Wire Housings 2MM PLUG HOUSING 4 POS CRIMP Product overview: DF3-4EP-2C from Hirose Electric is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2027-DF3-4EP-2C can be used for catalog matching and distributor lookup.
Win Source Part Number: 1354802-DF3-4EP-2C
Category: Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings
Temperature Range - Operating: -55°C ~ 105°C
Fake Threat In the Open Market: 49 pct.
MSL Level: 1 (Unlimited)
Mfr: Hirose Electric Co Ltd
Series: DF3
Package: Bulk
Product Status: Active
Base Product Number: DF3-4
Mounting Type: Free Hanging (In-Line)
HTSUS: 8536.69.8000
ECCN: EAR99
Contact Termination: Crimp
Color: Black
Connector Type: Plug
Contact Type: Male Pin
Number of Positions: 4
Number of Rows: 1
Note: Contacts Not Included
Pitch: 0.079" (2.00mm)
| RS Components, Ltd. | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 7644534 | H4037-ND | 2027-DF3-4EP-2C | 1354802-DF3-4EP-2C |
| Product Name | Wire Housings & Plugs | Rectangular Connector Housings | Electronic Connector | Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings |
| Gender | Male / Plug | |||
| Geometry | Straight; Straight | |||
| Mounting | Cable mount | Free Hanging (In-Line) | Free Hanging (In-Line) | |
| Connector Type | Rectangular Connectors, Heavy Duty | Rectangular Connectors, Heavy Duty |