Manufacturer: Hirose Electric Co Ltd
Win Source Part Number: 850517-DF3-2428SCC
Series: DF3
Features: Contact
Package: Bulk
Family Name: DF3-2
Categories: Connectors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited
Quantity per package: 100
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 25 Weeks
HTSUS: 8536.90.4000
Other Part Number: H1501, H2305, H1501BK-ND, H2305-ND, 543-0047-3-00, DF32428SCC, H1501BK, *DF3-2428SCC
543-0047-3-00 BAG
Socket Contact Gold 24-28 AWG Crimp
Headers & Wire Housings FEMALE CONTACT GLD 24-28AWG LOOSE Product overview: DF3-2428SCC from Hirose Electric is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2027-DF3-2428SCC can be used for catalog matching and distributor lookup.
Contact, DF3 Series, Socket, 28 AWG, 24 AWG, Crimp, Phosphor Bronze RoHS Compliant: Yes
| Win Source Electronics | Heilind Electronics, Inc. | DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 850517-DF3-2428SCC | DF3-2428SCC | H1501-ND | 2027-DF3-2428SCC | 68X2558 |
| Product Name | Rectangular Connectors - DF3-2428SCC | Connectors Crimp Contacts, Commercial, Stamped & Formed | Rectangular Connector Contacts | Electronic Connector | Contact, Df3 Series, Socket, 28 Awg, 24 Awg, Crimp, Phosphor Bronze Rohs Compliant Hirose(Hrs) |
| Connector Type | Rectangular Connectors, Heavy Duty | Rectangular Connectors, Heavy Duty |